EN
  • EN
  • DE

MAX24287ETK2T

Part No MAX24287ETK2T
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 68TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Interface
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Family Name MAX24287
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX24287ETK+TCT, MAX24287ETK+TTR, MAX24287ETK2TDKR, MAX24287ETK+TDKR-ND, MAX24287ETK2TCT, MAX24287ETKT, MAX24287ETK+TDKR, MAX24287ETK+TCT-ND, MAX24287ETK+T, MAX24287ETK+TTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847474-MAX24287ETK2T
Ultra Librarian 3D Model Ultra Librarian MAX24287ETK2T CAD Model

Description

The MAX24287ETK2T is a cutting-edge integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern communication systems. This device is part of Microchip's extensive portfolio of networking and communication solutions, which are renowned for their reliability, efficiency, and innovation.

Key Features:

  • Interface Type: The MAX24287ETK2T features a versatile interface that is compatible with a range of communication protocols, ensuring seamless integration into various network architectures.
  • High-Speed Performance: Engineered for high-speed data transfer, this product supports fast and reliable communication, making it ideal for applications requiring rapid data exchange.
  • Low Power Consumption: With an emphasis on energy efficiency, the MAX24287ETK2T is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of the systems it is integrated into.
  • Compact Form Factor: The small package size of the MAX24287ETK2T allows for a reduced footprint on printed circuit boards (PCBs), making it a perfect choice for space-constrained applications.
  • Robust Construction: Built to withstand harsh industrial environments, this product is manufactured with high-quality materials and adheres to stringent quality standards, ensuring long-term durability and stable operation.

Applications:

The MAX24287ETK2T is suitable for a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Data center and enterprise networking equipment
  • Telecommunication infrastructure
  • High-speed data acquisition and processing units
  • Embedded systems requiring robust communication capabilities

In conclusion, Microchip Technology's MAX24287ETK2T is a high-performance, energy-efficient solution for modern communication challenges. Its robust design, compatibility with multiple protocols, and compact size make it an excellent choice for developers and engineers looking to enhance the connectivity and performance of their systems.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8752 $51.5008
10+ $10.5643 $105.6430
15+ $10.2342 $153.5130
21+ $9.9040 $207.9840
27+ $9.5739 $258.4953
35+ $8.5835 $300.4225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess