EN
  • EN
  • DE

M1AGL600V2-FGG256I

Part No M1AGL600V2-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 177 110592 13824 256-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 13824
Total RAM Bits 110592
Number of I/O 177
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number M1AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 990280-M1AGL600V2-FGG256I
Ultra Librarian 3D Model Ultra Librarian M1AGL600V2-FGG256I CAD Model

Description

Microchip Technology's M1AGL600V2-FGG256I FPGA

Introducing the M1AGL600V2-FGG256I, a high-performance field-programmable gate array (FPGA) from Microchip Technology, designed to meet the needs of a wide range of applications. This versatile FPGA is part of the ProASIC3 series, offering a robust platform for designers who require a flexible and efficient solution for their digital circuit designs.

The M1AGL600V2-FGG256I features a dense, low-power 60-nanometer flash-based fabric, enabling designers to create complex logic circuits while maintaining a low power footprint. Its 600K system gates provide ample space for intricate designs, and the device boasts 144 user I/Os, allowing for extensive connectivity with peripheral devices and systems.

This FPGA comes in a Fine Grid Array (FGA) package with 256 pins, ensuring a compact form factor that can fit into space-constrained applications. The FGG256I package is known for its excellent thermal performance and reliable connection to the PCB, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Security is a critical concern in today's connected world, and the M1AGL600V2-FGG256I addresses this with its built-in security features. The device includes a unique device identifier and offers AES and SHA-256 encryption, providing designers with the tools to protect their intellectual property and prevent unauthorized use of their designs.

For ease of use, the M1AGL600V2-FGG256I is supported by Microchip's comprehensive design tools, which include the Libero Integrated Design Environment (IDE). This powerful suite of software tools simplifies the design process, from schematic entry and HDL synthesis to simulation and timing analysis, ensuring that designers can bring their products to market quickly and efficiently.

In summary, the M1AGL600V2-FGG256I from Microchip Technology is a highly capable FPGA that offers the perfect blend of performance, power efficiency, and security. Its extensive IOs, compact package, and robust design tools make it an excellent choice for designers looking to push the boundaries of what's possible in their next digital design project.

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess