EN
  • EN
  • DE

1SMAF4730A

Part No 1SMAF4730A
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes - Zener - Single
Description Small plastic package suitable for surface mounted design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1122375-1SMAF4730A
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMAF4730A CAD Model

Description

The 1SMAF4730A is a surface-mount Zener diode manufactured by Chendahang Electronics Co., Ltd. It is designed to provide voltage regulation and transient voltage suppression in a wide range of electronic circuits. This diode is commonly used to protect sensitive components from overvoltage conditions.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic circuits
  • Transient voltage suppression in data lines
  • Clamping circuits
  • Protection of sensitive components like microcontrollers and ICs
  • Automotive electronics
  • Industrial control systems

Features

  • Surface-mount package: SMA (DO-214AC) package for easy PCB assembly.
  • Zener voltage: 3.9V Zener voltage (Nominal).
  • Low profile: Compact size for space-constrained applications.
  • High surge current capability: Robust protection against transient surges.
  • Glass passivated junction: High reliability and stability.

Benefits

  • Effective overvoltage protection: Safeguards circuits from damaging voltage spikes.
  • Precise voltage regulation: Maintains a stable voltage level for reliable operation.
  • Easy integration: Surface-mount package simplifies PCB design and assembly.
  • Compact size: Suitable for applications with limited space.
  • High reliability: Ensures long-term performance and stability.

Additional Details

The 1SMAF4730A has a power dissipation rating that needs to be considered during circuit design to prevent overheating. The operating temperature range is typically from -55°C to +150°C. The forward voltage drop is typically around 0.9V. It's crucial to refer to the manufacturer's datasheet for detailed specifications, including maximum surge current, reverse leakage current, and temperature coefficients, to ensure proper implementation in the target application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess