EN
  • EN
  • DE

DS90LV048ATM/NOPB

Part No DS90LV048ATM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR QUAD CMOS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1035034-DS90LV048ATM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90LV048ATM/NOPB CAD Model

Description

Product Overview: DS90LV048ATM/NOPB

The DS90LV048ATM/NOPB is a high-performance, low-voltage differential signaling (LVDS) quad CMOS receiver designed by Texas Instruments. This integrated circuit is engineered to provide optimal solutions for high-speed data transmission over controlled impedance media of approximately 100 ohms. The device converts four LVDS data streams back into TTL/CMOS outputs at speeds of up to 400 Mbps (200 MHz). Its design is particularly suited for high-speed data transfer applications in a variety of markets, including telecommunications, computing, networking, and industrial.

Key Features

  • High Data Rates: Capable of supporting data rates as high as 400 Mbps, this receiver is ideal for applications that require fast data transfer.
  • Low Power Consumption: The DS90LV048ATM/NOPB operates with a minimal power supply of 3.3V, which, combined with its power-saving features, results in reduced power consumption.
  • Fail-Safe Circuitry: The device includes fail-safe circuitry that ensures a logic high output when inputs are shorted or open.
  • Industrial Temperature Range: It operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial environments.
  • Flow-Through Pinout: The receiver's pinout is designed for easy PCB layout and reduced signal distortion.

Applications

The DS90LV048ATM/NOPB is versatile in its application, suitable for:

  • Point-to-Point Baseband Data Transmission
  • Cable Receivers
  • Cellular Base Stations
  • Network Switches and Routers
  • Backplane Interconnects

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90LV048ATM/NOPB is no exception. It is available in a 16-pin SOIC package and is lead-free and RoHS compliant, minimizing environmental impact and meeting regulatory requirements. The product's reliability is further enhanced by its automotive qualification, which ensures that it meets the stringent requirements necessary for use in automotive applications.

Conclusion

The DS90LV048ATM/NOPB from Texas Instruments represents a robust solution for high-speed data communication. Its combination of high data rate capability, low power consumption, and industrial temperature range performance makes it an excellent choice for designers looking to optimize their data transmission systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5231 $50.4620
49+ $2.0703 $101.4447
75+ $2.0056 $150.4200
104+ $1.9409 $201.8536
134+ $1.8762 $251.4108
179+ $1.6821 $301.0959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess