EN
  • EN
  • DE

LX1686IPW

Part No LX1686IPW
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1073160-LX1686IPW
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX1686IPW CAD Model

Description

Product Overview: LX1686IPW by Microchip Technology

The LX1686IPW is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This precision component is engineered to cater to a wide range of power management applications, making it a versatile choice for designers looking to optimize their power supply solutions.

Key Features

  • High Efficiency: The LX1686IPW is designed to deliver high efficiency, which is crucial for reducing heat and improving the longevity of the product it is used within.
  • Versatile Voltage Control: It offers a broad range of voltage control options, providing flexibility in managing different power requirements for various devices.
  • Integrated Functions: This IC integrates multiple functions that might otherwise require additional components, thus saving space and reducing overall system complexity.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, protecting both the IC and the system it is part of from potential thermal damage.

Applications

The LX1686IPW is suitable for a variety of applications, including but not limited to:

  • DC-DC Converters
  • Portable Devices
  • Power Supplies for CPUs and GPUs
  • Telecommunication Equipment
  • Automotive Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the LX1686IPW is no exception. It is built to meet stringent industry standards, ensuring high performance and dependability for critical applications where failure is not an option.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the LX1686IPW, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's online support resources and community forums for additional assistance and insights.

In summary, the LX1686IPW from Microchip Technology is a robust, high-efficiency power management IC that offers designers a compact, integrated solution for a wide array of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess