EN
  • EN
  • DE

PIC18F4423-I/ML

Part No PIC18F4423-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFN / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F4423
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 45
Win Source Part Number 1322697-PIC18F4423-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F4423-I/ML CAD Model

Description

Microchip Technology PIC18F4423-I/ML Microcontroller

The PIC18F4423-I/ML from Microchip Technology is a high-performance microcontroller (MCU) that combines advanced RISC architecture with the flexibility and power of a sophisticated peripheral set. Designed for a wide range of applications, this MCU is particularly suited for embedded systems requiring efficient power management, robust operation in harsh environments, and a variety of communication interfaces.

This microcontroller features a 8-bit CPU with a maximum speed of 40 MHz, providing the computational power needed for complex tasks. It comes with 16 KB of flash memory, which is ample space for storing your application code, and 768 bytes of RAM for data processing. Additionally, the PIC18F4423-I/ML offers 256 bytes of EEPROM, which is ideal for storing configuration settings or small amounts of data that must be preserved between power cycles.

The device operates on a 2.0V to 5.5V supply voltage range, making it versatile for different power environments and battery-operated applications. With its extended temperature range, the PIC18F4423-I/ML ensures reliable performance in both industrial and consumer environments.

One of the standout features of the PIC18F4423-I/ML is its rich set of peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise measurement of analog signals. For communication, it offers a variety of serial interfaces, including SPI, I2C, and USART, which enable easy connectivity with other microcontrollers, sensors, and peripheral devices.

Furthermore, the PIC18F4423-I/ML provides two Capture/Compare/PWM (CCP) modules, which are invaluable for motor control, lighting control, and other PWM-based applications. The MCU also features a Programmable Low-Power Brown-Out Reset (LPBOR), two analog comparators, and a Programmable 16-level High/Low-Voltage Detection (HLVD) module to protect against unexpected voltage variations.

The package type for this MCU is a 44-pin QFN (Quad Flat No-lead), denoted by the 'ML' suffix in its part number, offering a compact footprint for space-constrained designs. The PIC18F4423-I/ML is an excellent choice for designers looking for a robust, feature-rich microcontroller that can meet the demands of a wide array of embedded system applications.

For development support, Microchip provides a comprehensive suite of tools, including MPLAB X IDE, MPLAB ICD, and PICkit programmers/debuggers, ensuring a smooth and efficient development process for engineers working with the PIC18F4423-I/ML microcontroller.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess