EN
  • EN
  • DE

LPC47N227

Part No LPC47N227
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CTRLR SUPER I/O LPC 100STQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Applications Controller
Supply Voltage - Operating 3.3V
Case / Package 100-STQFP (12x12)
Mounting Surface Mount
Win Source Part Number 206614-LPC47N227
Ultra Librarian 3D Model Ultra Librarian LPC47N227 CAD Model

Description

Microchip Technology LPC47N227 Product Overview

The LPC47N227, a versatile and high-performance I/O controller from Microchip Technology, is designed to meet the rigorous demands of modern computing applications. This advanced peripheral device is engineered to provide an efficient and reliable interface for a variety of I/O functions, making it an ideal component for embedded systems, desktops, and portable computing devices.

Key Features:

  • Integrated Device: The LPC47N227 combines multiple I/O interfaces into a single chip, which helps to reduce system complexity, board space, and overall cost.
  • Super I/O Functionality: It includes a range of I/O functions such as serial ports, parallel port, floppy disk controller, and keyboard/mouse controller, providing comprehensive I/O solutions for system designers.
  • Enhanced Power Management: The device supports advanced power management features that contribute to energy-efficient system design, making it suitable for power-sensitive applications.
  • Easy Integration: With its Low Pin Count (LPC) interface, the LPC47N227 ensures a straightforward connection to the host processor, simplifying the design and integration process.
  • Configuration Flexibility: The product offers a variety of configuration options, allowing designers to customize the device to meet specific application requirements.

Applications:

The LPC47N227's broad array of I/O functionalities makes it an excellent choice for a wide range of applications, including:

  • Desktop and laptop computers
  • Industrial PCs and embedded systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Server platforms

Technical Specifications:

The LPC47N227 is built with robust technical specifications to ensure optimal performance and reliability:

  • LPC Interface for motherboard connectivity
  • Multiple serial ports with enhanced UART capabilities
  • Parallel port with support for SPP, EPP, and ECP modes
  • Floppy disk controller supporting various formats
  • PS/2 keyboard and mouse controller

In conclusion, the LPC47N227 from Microchip Technology is a highly integrated, feature-rich I/O controller that offers a compact and cost-effective solution for a multitude of computing applications. Its robust design and extensive capabilities make it a go-to choice for system developers seeking to enhance the functionality and performance of their products.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess