Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Vishay Siliconix
Package Bulk
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part SIP32459
Supplied Contents Board(s)
Base Product Number SIP32459
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284360-SIP32459EVB
Ultra Librarian 3D Model Ultra Librarian SIP32459EVB CAD Model

Description

The SIP32459EVB is an evaluation board designed to showcase the capabilities of the SIP32459, a high-efficiency, synchronous buck regulator from Vishay. This evaluation board allows engineers and designers to quickly assess the performance of the SIP32459 in a variety of applications and optimize their designs accordingly. It provides a convenient platform for testing various operating conditions and evaluating the regulator's key features.

Applications

  • Point-of-Load (POL) Converters: Used in various electronic devices requiring efficient voltage regulation.
  • Embedded Systems: Powering microcontrollers, processors, and other components.
  • FPGA and DSP Power: Providing stable and efficient power for field-programmable gate arrays and digital signal processors.
  • Networking Equipment: Powering network switches, routers, and other communication devices.
  • Industrial Automation: Powering sensors, actuators, and control systems.

Features

  • High Efficiency: The SIP32459 is designed for high efficiency, reducing power losses and heat generation.
  • Synchronous Buck Regulator: Utilizes synchronous rectification for improved efficiency compared to diode-based buck regulators.
  • Adjustable Output Voltage: Allows for flexible configuration to meet different voltage requirements.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Undervoltage Lockout (UVLO): Prevents the regulator from operating under insufficient input voltage conditions.
  • Enable/Disable Control: Provides a convenient way to turn the regulator on and off.
  • Compact Size: The SIP32459 comes in a small package, making it suitable for space-constrained applications.
  • Easy Evaluation: The evaluation board simplifies the process of testing and evaluating the SIP32459's performance.

Benefits

  • Simplified Design Process: The evaluation board provides a ready-to-use platform for testing and optimizing designs.
  • Reduced Time-to-Market: Quick evaluation allows for faster integration into end products.
  • Improved System Performance: High efficiency and stable voltage regulation enhance the overall performance of the system.
  • Enhanced Reliability: Overcurrent protection and UVLO contribute to the robustness and reliability of the system.
  • Flexibility: Adjustable output voltage allows for adaptation to different application requirements.
  • Cost-Effective Solution: The high efficiency of the regulator reduces power consumption and saves energy costs.

The SIP32459 evaluation board is a valuable tool for engineers and designers looking to incorporate a high-performance buck regulator into their applications. Its features and benefits make it an ideal choice for a wide range of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
CEL
EVAL BOARD KIT THC63LVDF84C / THC63LVDF84C LVDS Evaluation Kit
Need more? Email Us
ECAD model for THEVAF84C
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295
Exar Corporation
BOARD EVALUATION FOR SP337EBEY / Evaluation Board For 3.3V To 5V RS-232/RS-485/RS-422 Multi Protocol Transceiver
Need more? Email Us
ECAD model for SP337EBEY-0A-EB
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention