EN
  • EN
  • DE

LPC47M534-NS

Part No LPC47M534-NS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300619-LPC47M534-NS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC47M534-NS CAD Model

Description

Microchip Technology LPC47M534-NS Product Overview

The LPC47M534-NS from Microchip Technology is a robust, feature-rich Super I/O controller designed to address the needs of modern embedded and computing systems. This advanced integrated circuit is engineered to provide a comprehensive solution for interfacing with various peripheral devices, ensuring smooth and efficient operation across a wide range of applications.

Key Features

  • Multiple Interface Support: The LPC47M534-NS offers support for a variety of interfaces, including Serial Ports, Parallel Ports, Floppy Disk Controller, and Keyboard/Mouse interfaces. This versatility makes it an ideal choice for systems requiring connections to multiple peripheral types.
  • Enhanced Power Management: With its built-in power management capabilities, the device can help systems meet the stringent power consumption requirements of modern computing environments, contributing to energy efficiency and cost savings.
  • Configurability: The device provides extensive configuration options, allowing system designers to tailor its functionality to specific needs, optimizing system performance and compatibility.
  • High Reliability: As with all Microchip products, the LPC47M534-NS is designed to meet high reliability standards, ensuring stable and consistent operation over its lifespan, even in challenging conditions.

Applications

The LPC47M534-NS is suitable for a wide array of applications, particularly in sectors that demand reliable and consistent peripheral communications. These include:

  • Industrial Control Systems
  • Desktop and Notebook PCs
  • Embedded Systems
  • Point-of-Sale Terminals
  • Automotive Electronics

Technical Specifications

At the core of the LPC47M534-NS are its technical specifications that enable its broad functionality:

  • Low Pin Count (LPC) Interface
  • Multiple Serial Ports with Enhanced UARTs
  • IEEE 1284 Compliant Parallel Port
  • Integrated Floppy Disk Drive Controller
  • PS/2 Keyboard and Mouse Controller
  • Advanced Configuration and Power Interface (ACPI) Compliance

The LPC47M534-NS is a testament to Microchip Technology's commitment to providing high-quality, versatile, and reliable integrated solutions. Its combination of multiple interface support, advanced power management, and configurability make it a top choice for designers and engineers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess