EN
  • EN
  • DE

FDC37B727-NS

Part No FDC37B727-NS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Interface 128-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface ISA Host
Voltage - Supply 4.5V ~ 5.5V
Package / Case 128-BQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number FDC37B727
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 128936-FDC37B727-NS
Ultra Librarian 3D Model Ultra Librarian FDC37B727-NS CAD Model

Description

Microchip Technology's FDC37B727-NS

The FDC37B727-NS is a robust and versatile Super I/O controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced integrated circuit is engineered to provide an efficient interface for motherboard applications within desktop and notebook computers, embedded systems, and industrial PCs.

Key Features

  • Multi-Mode Parallel Port: The device includes a parallel port that supports SPP, EPP, and ECP modes, offering flexibility for connecting various peripheral devices.
  • Floppy Disk Controller: It features a floppy disk controller that supports up to two drives and is compatible with 1.44MB, 2.88MB, and other standard floppy disk drive formats.
  • Serial Ports: Equipped with two high-speed NS16C550A-compatible UARTs, the FDC37B727-NS provides reliable serial communications with a 16-byte FIFO to reduce CPU overhead.
  • Enhanced Power Management: The controller offers advanced power management capabilities compliant with ACPI and APM standards, helping to reduce overall system power consumption.
  • Keyboard and Mouse Controller: It integrates a PS/2 keyboard and mouse controller, facilitating the use of standard input devices.

Integration and Compatibility

Microchip Technology's FDC37B727-NS is designed for seamless integration with various chipsets and processors, ensuring compatibility with a wide range of system architectures. Its programmable configuration options via the enhanced configuration register (ECR) system allow for easy customization to meet specific application requirements.

Quality and Reliability

As with all Microchip products, the FDC37B727-NS is manufactured to the highest quality standards, offering reliable performance in even the most demanding environments. Its design is focused on longevity and stable operation, making it a preferred choice for system designers looking for a dependable Super I/O solution.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales office.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess