EN
  • EN
  • DE

LPC47M112-MW

Part No LPC47M112-MW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100QFP / Interface 100-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface LPC
Voltage - Supply 3.3V
Package / Case 100-BQFP
Supplier Device Package 100-QFP (14x20)
Mounting Type Surface Mount
Base Product Number LPC47M112
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189907-LPC47M112-MW
Ultra Librarian 3D Model Ultra Librarian LPC47M112-MW CAD Model

Description

Microchip Technology LPC47M112-MW Product Overview

The LPC47M112-MW is a versatile and efficient Super I/O controller integrated circuit from Microchip Technology, designed to provide a comprehensive solution for managing the interface between a system's central processing unit (CPU) and various peripheral devices. This product is engineered to deliver optimal performance in a wide range of applications, particularly in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Multiple Interface Support: The device offers a variety of interfaces, including serial ports, parallel ports, and a floppy disk controller, ensuring compatibility with a wide range of peripheral devices.
  • Enhanced Power Management: With advanced power management capabilities, the LPC47M112-MW can help reduce overall system power consumption, making it suitable for energy-sensitive applications.
  • Programmability: The device is highly programmable, allowing for customization to meet specific system requirements and adapt to various configurations.
  • High Integration: Integrating numerous peripheral functions into a single chip, the LPC47M112-MW simplifies system design and reduces the number of components required on a motherboard.

Applications

The LPC47M112-MW is ideal for use in desktop and notebook PCs, embedded systems, and industrial computers where reliable and flexible I/O connectivity is essential. Its robust design and broad compatibility make it a go-to choice for system designers looking to enhance the functionality and efficiency of their products.

Technical Specifications

  • Brand: Microchip Technology
  • Product Category: Super I/O Controllers
  • Part Number: LPC47M112-MW
  • Package Type: Surface Mount
  • Operating Temperature Range: Standard industrial-grade temperature range

In summary, the LPC47M112-MW from Microchip Technology is a high-quality Super I/O controller that combines functionality, efficiency, and versatility. It is designed to meet the demands of modern computing environments, providing a reliable interface for a multitude of peripheral devices. Its programmability and power management features make it an excellent choice for innovative system designs aiming for top performance and energy efficiency.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4618 $57.8472
10+ $11.8662 $118.6620
16+ $11.4953 $183.9248
21+ $11.1245 $233.6145
27+ $10.7537 $290.3499
36+ $9.6412 $347.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess