EN
  • EN
  • DE

A42MX36-CQ256

Part No A42MX36-CQ256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 202 I/O 256CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features series Field Programmable Gate Array (FPGA) IC 202 2560 256-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 202
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 256-BFCQFP with Tie Bar
Case / Package 256-CQFP (75x75)
Family Name A42MX36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909009-A42MX36-CQ256
Ultra Librarian 3D Model Ultra Librarian A42MX36-CQ256 CAD Model

Description

The Product A42MX36-CQ256, from the renowned semiconductor manufacturer Microchip Technology, is a high-performance, low-power FPGA (Field Programmable Gate Array) designed to meet the rigorous demands of modern electronic applications. This advanced chip is part of the A42MX series, known for its versatile programmable logic solutions that provide designers with the flexibility to implement complex digital circuits tailored to their specific needs.

Key Features

  • High-Density Programmable Logic: The A42MX36-CQ256 offers a rich array of logic cells that can be programmed to perform a wide variety of digital functions, making it suitable for a multitude of applications ranging from simple logic controllers to complex system-level integrations.
  • Advanced System Integration: With its ability to integrate multiple components into a single chip, this FPGA simplifies design, reduces board space, and lowers system costs, all while providing the flexibility to accommodate last-minute design changes.
  • Robust I/O Capabilities: The device features a comprehensive set of I/O options that support various standards, ensuring easy interfacing with other components in a system and providing the bandwidth necessary for data-intensive tasks.
  • 256-Pin Package: Encased in a compact 256-pin CQFP (Ceramic Quad Flat Pack) package, the A42MX36-CQ256 is designed for efficient space utilization on printed circuit boards, making it ideal for applications with space constraints.

Applications

The versatility of the A42MX36-CQ256 makes it an excellent choice for a wide range of applications, including but not limited to industrial control systems, automotive electronics, communication devices, and consumer electronics. Its ability to be reprogrammed in the field enables rapid prototyping and iterative design, which is invaluable in today's fast-paced technological landscape.

Microchip Technology Commitment

Microchip Technology is committed to providing customers with high-quality products that push the boundaries of innovation. The A42MX36-CQ256 is backed by Microchip's comprehensive support and reliability, ensuring that developers have access to the resources they need to bring their projects to fruition successfully.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess