Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Controller
Supply Voltage - Operating 3.3V
Case / Package 64-STQFP (7x7)
Mounting Surface Mount
Win Source Part Number 89918-LPC47M287-NW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47M287-NW CAD Model

Description

The LPC47M287-NW is a robust and versatile Super I/O controller developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically designed to cater to the demanding needs of complex embedded systems that require reliable interfacing with a variety of peripherals.

At the heart of the LPC47M287-NW is a highly integrated chipset that combines several essential features for modern PC motherboards and industrial computing platforms. It supports a wide range of interfaces, including floppy disk drive controller, parallel port, serial ports (UARTs), and a keyboard/mouse controller. These interfaces are critical for the seamless integration of legacy peripherals and ensure compatibility with a broad spectrum of devices.

One of the standout features of the LPC47M287-NW is its Low Pin Count (LPC) interface. The LPC interface is designed to reduce the pin count required for chipset-to-super I/O communication, which simplifies motherboard design and reduces overall system cost. This feature is particularly beneficial for compact and cost-sensitive applications.

In addition to its interfacing capabilities, the LPC47M287-NW boasts advanced power management functions. These features help systems meet stringent power consumption requirements, making the device suitable for energy-efficient platforms. The power management is compliant with industry standards, ensuring the device can be integrated into a wide range of eco-friendly systems.

For developers and system integrators, Microchip Technology provides comprehensive support for the LPC47M287-NW, including detailed datasheets, technical documentation, and customer support. This ensures that integrating the LPC47M287-NW into your system will be as straightforward as possible, allowing for a quick and efficient design process.

Overall, the LPC47M287-NW from Microchip Technology is an excellent choice for system designers looking for a feature-rich, reliable, and cost-effective Super I/O solution. Its combination of legacy device support, power management, and reduced pin count interface makes it a highly competitive component in the market of embedded system controllers.

You May Also Be Interested in

New Japan Radio
Drivers 10ch/3L LCD Cntlr
Need more? Email Us
ECAD model for NJU6424AFG1-05
TE Connectivity
120 Connector Receptacle, Female Sockets Through Hole, Right Angle
Lowest to $9.5146
ECAD model for 973032
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $30.6777
ECAD model for MC100EP446FA
NXP / Nexperia
IC ANLG SWITCH DPDT 16-HXQFN / 2 Circuit IC Switch 2:2 3.3Ohm 16-HXQFN (3x3)
Lowest to $1.2179
ECAD model for NX3DV3899HRZ
OSRAM Opto Semiconductors Inc.
Interface 8-SOIC-EP
Need more? Email Us
ECAD model for AS8530-ASOM
Phoenix Contact
4 Position Terminal Block Blue Middle 10.4mm
Need more? Email Us
ECAD model for 3249208
NXP / Nexperia
Interface 24-HVQFN (4x4)
Need more? Email Us
ECAD model for TDA8034HN/C2EL
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
ECAD model for UJA1075ATW/3V3,118

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7602 $68.3214
17+ $8.0087 $136.1479
26+ $7.7590 $201.7340
35+ $7.5080 $262.7800
45+ $7.2584 $326.6280
60+ $6.5069 $390.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,580 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention