Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Output 30mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number MCP6546
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221191-MCP6546UT-E/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6546UT-E/OT CAD Model

Description

Microchip Technology MCP6546UT-E/OT Operational Amplifier

The MCP6546UT-E/OT is an operational amplifier (op-amp) produced by Microchip Technology, a leader in microcontroller and analog semiconductors. This high-performance op-amp is designed for general-purpose applications and is well-suited for a range of electronic circuits requiring amplification, from consumer electronics to industrial control systems.

Key Features:

  • Single Supply Operation: The MCP6546UT-E/OT operates from a single power supply voltage, ranging from 1.6V to 5.5V, making it ideal for low-power and battery-operated applications.
  • Low Quiescent Current: With a typical quiescent current of just 1 μA, this op-amp is optimized for power-sensitive designs, ensuring minimal impact on the overall power consumption of the system.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 1 MHz, providing a good balance between speed and power consumption.
  • Extended Temperature Range: The operational amplifier is designed to function in an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Package and Availability:

The MCP6546UT-E/OT comes in a small 5-pin SOT-23 package, which is suitable for space-constrained applications. The compact footprint also allows for high-density mounting on PCBs, making it an excellent choice for miniaturized electronic designs.

Applications:

This versatile op-amp can be employed in a variety of applications such as:

  • Portable Instrumentation
  • Sensor Interface
  • Analog Filters
  • Battery-Powered Devices
  • Power Supply Control

The MCP6546UT-E/OT operational amplifier from Microchip Technology is a reliable and efficient solution for designers looking to enhance their analog circuitry with a robust, low-power component.

You May Also Be Interested in

Texas Instruments
CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT | IC COMP R-R IN/P-P OUT 8-SOIC
Lowest to $1.7421
ECAD model for TLV7211AIDR
Analog Devices Inc.
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator
Lowest to $19.5358
ECAD model for ADCMP573BCP-RL7
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900ACPP
Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7867 $71.4680
90+ $1.4661 $131.9490
140+ $1.4203 $198.8420
190+ $1.3745 $261.1550
245+ $1.3287 $325.5315
330+ $1.1911 $393.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,990 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention