Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface PCI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Supply Current 125mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Family Part Number LAN9420
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1195041-LAN9420-NU
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9420-NU CAD Model

Description

The LAN9420-NU from Microchip Technology is a high-performance, small-footprint, full-featured 10/100 Mbps Ethernet controller designed for embedded applications where performance, flexibility, and ease of integration are crucial. Its feature set makes it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics markets.

Key Features

  • High-Speed Ethernet: The LAN9420-NU supports both 10BASE-T and 100BASE-TX networks, allowing for versatile connectivity options and fast data transfer rates.
  • Flexible Bus Interface: It features a 32-bit PCI 2.3 compliant interface, ensuring compatibility with a broad range of host processors.
  • Integrated PHY: The device comes with a built-in Ethernet PHY, which simplifies the design and reduces the bill of materials.
  • Low Power Consumption: Designed for energy efficiency, the LAN9420-NU is suitable for power-sensitive applications.
  • Support for Multiple Protocols: The controller supports a wide array of protocols including IPv4, TCP, UDP, and more, facilitating the development of complex network applications.
  • Auto-MDIX: The LAN9420-NU supports automatic MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network installation and maintenance.

Applications

The versatility of the LAN9420-NU allows it to be used in a variety of applications, such as:

  • Industrial automation and control systems
  • Automotive infotainment and diagnostics
  • Consumer electronics like smart TVs and gaming consoles
  • Networking equipment including routers, switches, and networked printers
  • Medical devices requiring network connectivity

Support and Availability

Microchip Technology provides comprehensive support for the LAN9420-NU, including detailed datasheets, application notes, and design guides. Customers can also benefit from Microchip's global customer support network. The LAN9420-NU is available for order, ensuring that designers can incorporate this Ethernet controller into their designs with confidence in its long-term availability.

You May Also Be Interested in

Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Intel
Need more? Email Us
ECAD model for LU82562V
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1774 $65.8870
12+ $10.8124 $129.7488
19+ $10.4745 $199.0155
26+ $10.1366 $263.5516
34+ $9.7987 $333.1558
45+ $8.7851 $395.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,365 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention