EN
  • EN
  • DE

STR711FR2H6

Part No STR711FR2H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI™ 32-bit MCU with Flash, USB, CAN 5 timers, ADC, 10 communications interfaces | IC MCU 32BIT 256KB FLASH 64LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM7
Data Bus Width 32-Bit
Speed 66MHz
Connectivity HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals PWM, WDT
The number of I/O 30
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Family Part Number STR71*F
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 727311-STR711FR2H6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR711FR2H6 CAD Model

Description

The STR711FR2H6 is a robust ARM7TDMI-S based microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This high-performance 32-bit RISC processor operates at a maximum frequency of 36 MHz, making it an ideal choice for applications that require efficient data processing and real-time operations.

Key Features

  • CPU: ARM7TDMI-S 32-bit RISC architecture with a maximum operating frequency of 36 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Equipped with a variety of memory options, including 64 KB of Flash memory and 16 KB of RAM, suitable for storing application code and data.
  • Connectivity: Offers a range of communication interfaces such as USB, CAN, UART, SPI, and I2C, enabling the microcontroller to connect with other peripherals and devices easily.
  • Timers and Counters: Includes multiple 16-bit timers, a watchdog timer, and an RTC, which are essential for time-sensitive tasks and system monitoring.
  • Analog Features: Comes with an integrated 10-bit ADC with up to 16 channels, allowing the microcontroller to interface with analog sensors and convert their outputs to digital values.
  • Debugging and Development: Supports JTAG and SWD interfaces for debugging, ensuring developers can efficiently troubleshoot and optimize their applications.
  • Power Management: Features several power-saving modes, including Idle and Power-down, which help in reducing overall power consumption for battery-powered applications.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications while still providing ample GPIOs for interfacing with external components.

Applications

The STR711FR2H6 microcontroller is highly versatile and can be used in a variety of applications, such as industrial control systems, automotive electronics, robotics, medical devices, and point-of-sale terminals. Its robust feature set and connectivity options make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

With its combination of performance, memory, and peripherals, the STR711FR2H6 from STMicroelectronics is a powerful and flexible solution that can meet the demands of complex electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess