Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Protocol Ethernet
Function Switch
Interface I²C
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number LAN9353
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354780-LAN9353TI/PT
Ultra Librarian 3D Model Ultra Librarian LAN9353TI/PT CAD Model

Description

The LAN9353TI/PT is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced switch is ideal for embedded applications requiring switch functionality within a small form factor, low power consumption, and robust feature set.

Key Features

  • Three-Port Switch: The LAN9353TI/PT integrates two 10/100 Ethernet transceivers and one high-performance non-PCI Ethernet interface, providing versatile connectivity options for various applications.
  • Energy Efficient: It supports Energy Efficient Ethernet (IEEE 802.3az), which helps in reducing power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious designs.
  • Advanced Switching Capabilities: This device offers a rich set of features such as 802.1Q VLAN, Quality of Service (QoS) prioritization, IGMP snooping, and Link Aggregation Control Protocol (LACP), which are essential for managing traffic and optimizing network performance.
  • Flexible Management Options: The switch can be managed via SPI or I2C interfaces, allowing for easy integration with a host processor or microcontroller.
  • Industrial Temperature Range: The LAN9353TI/PT operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environment applications.

Applications

The versatile nature of the LAN9353TI/PT makes it suitable for a wide range of applications, including:

  • Industrial Automation
  • Embedded Systems
  • Automotive Infotainment
  • Security Systems
  • Networking Equipment

Package and Availability

The LAN9353TI/PT comes in a 64-pin QFN package, offering a compact solution for space-constrained applications. Its availability and pricing information can be obtained through Microchip Technology's official channels or authorized distributors.

For designers and engineers looking to integrate reliable network connectivity with minimal power draw and robust management features, the LAN9353TI/PT from Microchip Technology represents an excellent choice that balances performance with efficiency.

You May Also Be Interested in

Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Renesas Electronics America
IC USB CONTROLLER GEN-PUR 48LQFP
Lowest to $78.1626
ECAD model for M66291GP#RB0S
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.7217 $70.3302
14+ $9.6179 $134.6506
21+ $9.3173 $195.6633
29+ $9.0168 $261.4872
38+ $8.7162 $331.2156
50+ $7.8146 $390.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention