EN
  • EN
  • DE

LAN9313-NU

Part No LAN9313-NU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHER SW 3PORT 16BIT 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Switch
Standards 10/100 Base-FX/T/TX PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 135mA
Temperature Range - Operating 0°C to 70°C
Case / Package 128-VTQFP (14x14)
Win Source Part Number 205967-LAN9313-NU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9313-NU CAD Model

Description

Microchip Technology's LAN9313-NU: A High-Performance, Compact Ethernet Switch

The LAN9313-NU from Microchip Technology is a versatile, high-efficiency, non-blocking 3-port Ethernet switch that is designed to address the needs of embedded applications requiring Ethernet connectivity. With its compact footprint and low power consumption, the LAN9313-NU is an ideal solution for space-constrained applications across a variety of industries, including industrial automation, automotive, consumer electronics, and smart home systems.

This innovative product features two fully-integrated Ethernet transceivers that support both 10BASE-T and 100BASE-TX modes, providing flexible and reliable data transfer rates. The third port, a high-speed MAC interface, allows for seamless connection to an external processor or another Ethernet switch, enhancing the system's scalability and functionality. The LAN9313-NU is designed to simplify the design process, reducing time-to-market for developers working on complex networking tasks.

One of the key advantages of the LAN9313-NU is its support for numerous management and control features, including Quality of Service (QoS) prioritization, which ensures that critical network traffic is given precedence. This is particularly useful for applications that require real-time capabilities, such as VoIP or streaming media. Additionally, the switch supports VLAN tagging and port-based VLANs, providing network segmentation and enhanced security.

The LAN9313-NU is designed with a high level of integration, reducing the need for external components and thereby minimizing the overall bill of materials. It operates over a wide temperature range, making it suitable for harsh environments. Furthermore, Microchip Technology provides comprehensive technical support and detailed documentation, ensuring that integrating the LAN9313-NU into your design is as straightforward as possible.

For developers seeking a robust, feature-rich Ethernet switch, the LAN9313-NU is an excellent choice that offers both performance and ease of use. Its compact size, power efficiency, and advanced networking capabilities make it a top contender for any application requiring reliable Ethernet connectivity.

You May Also Be Interested in

Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess