EN
  • EN
  • DE

LAN9255-V/ZMX018

Part No LAN9255-V/ZMX018
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERCAT SLAVE CONTROLLER / Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherCAT®
Package Tray
Product Status Active
Protocol Ethernet
Function Controller
Interface Bus, RMII, USB
Standards IEEE 802.3, USB 2.0, 100 Base-TX PHY
Voltage - Supply 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 105°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353830-LAN9255-V/ZMX018
Ultra Librarian 3D Model Ultra Librarian LAN9255-V/ZMX018 CAD Model

Description

The LAN9255-V/ZMX018 is a cutting-edge Ethernet controller product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically designed to meet the high-performance demands of Industrial Ethernet communication. It is an ideal solution for applications requiring a standalone Ethernet controller with a high level of integration.

Key Features:

  • High-Performance Ethernet: The LAN9255-V/ZMX018 is equipped with EtherCAT Slave Controller (ESC) capabilities, providing high-speed data exchange and optimized communication efficiency for industrial automation systems.
  • Dual 10/100 Ethernet Transceivers: This device features dual integrated Ethernet PHYs, supporting both 100BASE-TX and 10BASE-T networking standards, ensuring compatibility with a wide range of network infrastructures.
  • Flexible Interface Options: It offers a variety of interface options, including SPI/SQI™, High-Speed UART, and Parallel interfaces, making it versatile for different system designs.
  • Compact Design: The LAN9255-V/ZMX018 is available in a compact VQFN package, which is ideal for space-constrained applications while still delivering robust performance.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this device is built to withstand harsh industrial environments.
  • Advanced Security Features: It includes a set of security features designed to protect against unauthorized access and ensure the integrity of data transmission.

Applications:

The LAN9255-V/ZMX018 is suitable for a wide array of applications, particularly those within the industrial sector. These include:

  • Industrial Automation and Control Systems
  • Robotics
  • Process Control Equipment
  • Building Automation
  • Embedded Systems

With its robust feature set and Microchip Technology's commitment to reliability, the LAN9255-V/ZMX018 is a premier choice for developers looking to integrate advanced Ethernet connectivity into their industrial applications.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess