EN
  • EN
  • DE

PCF51QM32VFM

Part No PCF51QM32VFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series MCF51Qx
Package Tray
Part Status Obsolete
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 13x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name PCF51
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930104-PCF51QM32VFM
Ultra Librarian 3D Model Ultra Librarian PCF51QM32VFM CAD Model

Description

The NXP PCF51QM32VFM is a versatile and powerful microcontroller designed for a wide range of applications. This 32-bit MCU is part of NXP's Qorivva MPC5xxx family of products, which are well-known for their high-performance capabilities and reliability in automotive and industrial control systems.

At the heart of the PCF51QM32VFM lies an e200z0h VLE (Variable Length Encoding) core that is compliant with the Power Architecture® technology. This core is designed to deliver exceptional computational performance while maintaining efficiency in power consumption, making it an ideal choice for embedded applications that require both processing power and energy efficiency.

The microcontroller comes with 32 KB of on-chip flash memory, providing ample space for application code and data storage. Additionally, it is equipped with 4 KB of RAM, ensuring smooth and efficient operation for real-time processing tasks. The PCF51QM32VFM operates at a frequency of up to 50 MHz, which allows for quick data processing and responsive control in time-critical applications.

Connectivity is a key feature of the PCF51QM32VFM, as it includes a variety of communication interfaces. These include CAN, LIN, and SPI modules, which enable the microcontroller to interface with other devices in a system, such as sensors, actuators, and other microcontrollers. This makes it highly suitable for complex, interconnected systems often found in automotive networks.

For enhanced functionality, the PCF51QM32VFM also features an array of peripherals, such as multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). These built-in peripherals facilitate the development of sophisticated control algorithms and real-time data processing without the need for additional external components, thus reducing system complexity and cost.

The NXP PCF51QM32VFM is designed with robustness in mind, capable of operating in the extended industrial temperature range, which makes it a reliable choice for harsh environments. Furthermore, it supports a wide voltage range, ensuring adaptability to various power supply conditions.

In summary, the NXP PCF51QM32VFM microcontroller is a high-performance, feature-rich solution that provides the processing power, memory, and peripherals necessary for demanding applications in automotive and industrial control systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5585 $70.6755
6+ $19.3301 $115.9806
10+ $18.7260 $187.2600
13+ $18.1220 $235.5860
17+ $17.5179 $297.8043
23+ $15.7057 $361.2311
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess