EN
  • EN
  • DE

SN74HCS72PWR

Part No SN74HCS72PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 2BIT 14TSSOP / Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HCS
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 2
Clock Frequency 74 MHz
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCS72
Other Names 296-SN74HCS72PWRDKR,296-SN74HCS72PWRTR,296-SN74HCS72PWRCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258483-SN74HCS72PWR
Ultra Librarian 3D Model Ultra Librarian SN74HCS72PWR CAD Model

Description

Overview of SN74HCS72PWR

The SN74HCS72PWR from Texas Instruments is a state-of-the-art integrated circuit that belongs to the high-performance silicon-gate CMOS logic family. This device is specifically designed to operate with a wide voltage range and offers a dual JK flip-flop configuration, making it a versatile component for digital systems requiring flip-flop logic.

Key Features

  • Voltage Range: The SN74HCS72PWR is designed to operate over a broad voltage range from 2 V to 6 V, making it suitable for various applications including battery-powered devices and low-power systems.
  • Flip-Flop Configuration: The product features two JK flip-flops with individual J, K, clock (CLK), and reset (CLR) inputs, and outputs (Q and Qbar), allowing for synchronous set and reset operations.
  • High-Speed Performance: This device is capable of toggling at high speeds, ensuring quick response times for critical applications that demand fast switching.
  • Output Drive Capability: The SN74HCS72PWR can drive up to 10 LSTTL loads, providing sufficient current to interface with other logic families within a circuit.
  • Low Power Consumption: As part of the CMOS family, it boasts low power dissipation yet maintains a high noise immunity, perfect for power-sensitive designs.

Applications

The SN74HCS72PWR is ideal for a variety of digital applications, including:

  • Counters and dividers
  • Control systems
  • Sequential state machines
  • Memory storage and transfer
  • General-purpose logic operations

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the SN74HCS72PWR is designed for surface-mount technology, promoting efficient use of PCB space. Texas Instruments ensures high reliability and performance, with rigorous testing and quality control measures applied to each component.

Conclusion

The SN74HCS72PWR from Texas Instruments is a reliable and versatile dual JK flip-flop IC that offers designers the flexibility and performance needed for complex digital circuits. With its wide voltage range, high-speed operation, and low power consumption, it stands out as a preferred choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2015 $50.3750
605+ $0.1653 $100.0065
940+ $0.1601 $150.4940
1,295+ $0.1550 $200.7250
1,670+ $0.1498 $250.1660
2,235+ $0.1343 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess