Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Controller
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.2V, 2.5V, 3.3V
Current - Supply 1 ~ 4mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (6x6)
Base Product Number LAN7800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1013421-LAN7800-I/VSX
Ultra Librarian 3D Model Ultra Librarian LAN7800-I/VSX CAD Model

Description

Microchip Technology's LAN7800-I/VSX is a high-performance, compact, and reliable USB 3.1 Gen 1 to Gigabit Ethernet bridge with a variable I/O voltage that provides a powerful solution for converting USB data streams to and from a Gigabit Ethernet link. This product is designed to meet the needs of embedded systems, consumer electronics, and networking equipment where space is at a premium and high data throughput is essential.

The LAN7800-I/VSX is an ideal choice for applications requiring low-power operation, advanced power management features, and high-speed data transfer. With its support for 10/100/1000 Ethernet speeds, this bridge can seamlessly handle large amounts of data, making it perfect for multimedia streaming, network storage, and high-speed data logging applications.

Key features of the LAN7800-I/VSX include:

  • USB 3.1 Gen 1 Interface with data transfer rates up to 5 Gbps, ensuring quick and efficient data handling.
  • Integrated 10/100/1000 Gigabit Ethernet MAC with full-duplex and half-duplex support, offering versatility for various network configurations.
  • Support for IEEE 802.1Q VLAN tagging and 802.1P Layer 2 Priority Encoding, enhancing network segmentation and prioritizing traffic for improved performance.
  • Energy Efficient Ethernet (IEEE 802.3az) support, which reduces power consumption during periods of low data activity, contributing to energy savings and environmental sustainability.
  • Variable I/O voltage range of 1.8V to 3.3V, providing compatibility with a wide range of peripherals and embedded systems.
  • Industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

Developers will appreciate the comprehensive driver support provided by Microchip, which includes drivers for most popular operating systems, simplifying the integration process. Furthermore, the LAN7800-I/VSX comes in a compact 56-pin QFN package, which minimizes the PCB footprint and allows for easy integration into space-constrained applications.

Overall, the LAN7800-I/VSX from Microchip Technology is an excellent choice for designers looking for a robust and high-performance USB-to-Ethernet solution that can adapt to a variety of voltage requirements and operating conditions.

You May Also Be Interested in

Texas Instruments
IC CTRLR ORIENT NETWORK 160QFP / Ethernet CTLR Single Chip 10Mbps 5V 160-Pin PQFP
Need more? Email Us
ECAD model for DP83934CVUL-33
Microchip Technology
IC USB3.1 GEN2 HUB NO PD / USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Lowest to €24.7289
ECAD model for USB7216C-I/KDX
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to €3.0366
ECAD model for CYWB0164BB-BZXI
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / Full Speed Programmable USB Power Delivery Controller USB 3.1 3.3V T/R 9-Pin WLCSP
Lowest to €0.4999
ECAD model for FUSB302BUCX
Cypress Semiconductor Corp
IC USB 2.0 BRIDGE BULK 56SSOP / Full Speed/High Speed USB 2.0 to ATA/ATAPI Bridge USB 2.0 3.3V 56-Pin SSOP
Need more? Email Us
ECAD model for CY7C68300A-56PVXC
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ECAD model for 1893CKLFT
Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP / Ethernet Controller Interface 64-LQFP (10x10)
Lowest to €19.0893
ECAD model for KSZ8441FHLI
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926C-I/KD
Microchip Technology
IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100 Base-T PHY MII, RMII, RGMII Interface 64-VQFN (8x8)
Lowest to €23.8591
ECAD model for KSZ8563RNXI

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €12.5550 €50.2201
9+ €10.3016 €92.7142
14+ €9.9797 €139.7152
19+ €9.6577 €183.4970
25+ €9.3358 €233.3953
33+ €8.3700 €276.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention