Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9897
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1018011-KSZ9897RTXC
Ultra Librarian 3D Model Ultra Librarian KSZ9897RTXC CAD Model

Description

Microchip Technology's KSZ9897RTXC Ethernet Switch

The KSZ9897RTXC is a highly-integrated, Layer 2 managed, seven-port switch with numerous advanced features, brought to you by the renowned Microchip Technology. This robust network solution is designed to facilitate reliable and efficient data transfer in complex networking environments.

At the heart of the KSZ9897RTXC lies a state-of-the-art switch fabric that can support up to 7 ports with gigabit Ethernet capabilities. It is an ideal choice for applications requiring high-speed data processing and connectivity, such as enterprise networking, home networking, industrial automation, and Internet of Things (IoT) devices.

This product comes equipped with an array of features that ensure optimal performance and easy integration into existing network infrastructures. It supports a comprehensive suite of Layer 2 networking features, including Quality of Service (QoS) prioritization, VLAN support, and link aggregation. These features help in managing traffic efficiently, ensuring that high-priority packets receive the bandwidth they need.

The KSZ9897RTXC also boasts advanced security features such as port-based access control lists (ACLs), MAC filtering, and IEEE 802.1X port-based authentication, ensuring secure network access and data integrity. Its robust security measures are crucial for protecting sensitive information and maintaining network integrity against unauthorized access and cyber threats.

For ease of management, the KSZ9897RTXC includes an industry-standard Serial Management Interface (SMI), which simplifies the configuration and monitoring of the switch. Additionally, Microchip offers software support and a user-friendly interface, making it easier to leverage the full potential of the device.

Enclosed in a compact 128-pin package, the KSZ9897RTXC is designed for space-constrained applications without compromising on functionality. Whether it's for a sophisticated data center or a simple home network, the KSZ9897RTXC from Microchip Technology is a reliable and cost-effective solution for your networking needs.

You May Also Be Interested in

Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
Need more? Email Us
ECAD model for MAX3100CPD
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7501 $68.2503
6+ $18.6667 $112.0002
9+ $18.0834 $162.7506
12+ $17.5000 $210.0000
15+ $16.9167 $253.7505
20+ $15.1667 $303.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention