EN
  • EN
  • DE

KSZ9131RNXC-TR

Part No KSZ9131RNXC-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 4/4 48QFN / 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 4/4
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number KSZ9131
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-KSZ9131RNXC-CT,150-KSZ9131RNXC-DKR,150-KSZ9131RNXC-TR
Standard Package 1,000
Win Source Part Number 1130001-KSZ9131RNXC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9131RNXC-TR CAD Model

Description

The KSZ9131RNXC-TR is a robust Ethernet transceiver from the renowned manufacturer Microchip Technology. This high-performance component is designed to meet the rigorous demands of fast Ethernet connectivity, providing a reliable solution for networking applications. It is an ideal choice for designers looking to integrate network connectivity into their industrial, automotive, or consumer electronic products.

Key Features:

  • Interface: The KSZ9131RNXC-TR supports RGMII (Reduced Gigabit Media Independent Interface) to facilitate fast data transfer rates and seamless interface with Gigabit Ethernet MACs.
  • Speed: Capable of operating at 10/100/1000 Mbps, this transceiver can auto-negotiate to select the optimum speed, duplex, and crossover performance, ensuring compatibility with different network speeds and devices.
  • Energy Efficiency: It incorporates energy-efficient ethernet (EEE) technology, which significantly reduces power consumption during periods of low data activity, making it an environmentally friendly choice.
  • Robust Design: The KSZ9131RNXC-TR is built to withstand harsh environments, featuring a wide operating temperature range and robust surge protection, ensuring reliable performance in industrial settings.
  • Package: This transceiver comes in a compact 48-pin QFN package, making it suitable for space-constrained applications while offering excellent heat dissipation properties.

Applications:

The versatility of the KSZ9131RNXC-TR makes it suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Enterprise and Home Networking Equipment
  • Network Printers and Servers
  • Smart Home Devices

Ordering Information:

The product is available in tape and reel packaging, denoted by the '-TR' suffix, facilitating easy assembly during mass production. The 'NXC' part of the product code indicates a lead-free, RoHS-compliant component, aligning with global environmental standards.

With its advanced features and Microchip's commitment to quality, the KSZ9131RNXC-TR Ethernet Transceiver stands out as a superior choice for enabling network connectivity in your next project.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9376 $52.8768
42+ $2.4103 $101.2326
65+ $2.3350 $151.7750
89+ $2.2597 $201.1133
115+ $2.1844 $251.2060
154+ $1.9584 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,390 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess