EN
  • EN
  • DE
  • IT

2SC5347AE-TD-H

Part No 2SC5347AE-TD-H
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815316-2SC5347AE-TD-H
Ultra Librarian 3D Model Ultra Librarian 2SC5347AE-TD-H CAD Model

Description

2SC5347AE-TD-H High-Voltage NPN Bipolar Transistor

The 2SC5347AE-TD-H is a high-voltage NPN bipolar transistor manufactured by ON Semiconductor, designed for use in a wide range of electronic applications. This transistor is known for its high-speed switching capabilities and reliability, making it an ideal choice for power management and amplification tasks in commercial, industrial, and consumer products.

Key Features

  • Voltage and Power Handling: The 2SC5347AE-TD-H is capable of handling high voltages, with a collector-emitter voltage (Vceo) of 400V, which makes it suitable for circuits operating at higher voltages.
  • Current Capacity: It can manage a collector current (Ic) of up to 1A, delivering ample current for a variety of applications.
  • High-Speed Switching: This transistor is designed for rapid switching, which is essential for efficient operation in power converters, inverters, and other applications requiring fast response times.
  • Low Saturation Voltage: The low saturation voltage reduces power losses and improves efficiency, particularly in switching applications.
  • High Reliability: ON Semiconductor's reputation for quality ensures that the 2SC5347AE-TD-H is a reliable component for long-term use.

Applications

  • Switching power supplies
  • Power amplifiers
  • DC-DC converters
  • Motor controls
  • Electronic ballasts for lighting

Package and Mounting

The 2SC5347AE-TD-H comes in a TO-220AB package, which is widely used for power transistors due to its ability to handle higher power levels and its ease of mounting on printed circuit boards (PCBs). The package includes a built-in heatsink for efficient thermal management, which is crucial for maintaining performance and reliability under high-power operation.

Overall, the 2SC5347AE-TD-H from ON Semiconductor is a robust and versatile NPN bipolar transistor that meets the needs of high-voltage and high-speed switching applications. Its performance and reliability make it a preferred choice for designers and engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,518 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess