EN
  • EN
  • DE

PIC12F1840-I/SN

Part No PIC12F1840-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 5
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 091299-PIC12F1840-I/SN
Family Name PIC12F1840
Introduction Date May 20, 2011
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F1840-I/SN CAD Model

Description

Microchip Technology's PIC12F1840-I/SN Microcontroller

The PIC12F1840-I/SN is a high-performance 8-bit microcontroller from Microchip Technology, designed for a variety of embedded applications. This compact, yet powerful, MCU is housed in an 8-pin SOIC package, making it an ideal choice for space-constrained projects. With its advanced features and low-power consumption, the PIC12F1840-I/SN is a versatile component for designers looking to add intelligence and functionality to their electronic designs.

Key Features

  • CPU: The microcontroller is built around Microchip's powerful PIC architecture with a CPU speed of up to 32 MHz, providing robust processing capabilities for a wide range of applications.
  • Program Memory: It comes with 7 KB of flash program memory, ensuring ample space for complex code and the ability to reprogram in-system through its serial programming capability.
  • RAM: The device includes 256 bytes of RAM, which allows for efficient data manipulation and storage during operation.
  • Data EEPROM: With 256 bytes of EEPROM, this MCU offers reliable data storage for critical application parameters and settings that need to be retained during power cycles.
  • I/O Pins: It features 6 versatile I/O pins that support various functions, including analog inputs, digital communication, and PWM outputs.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 4 channels provides precise analog input capability, suitable for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: The microcontroller supports I2C, SPI, and UART serial communication protocols, allowing for easy integration with other devices and peripherals.
  • Timers: Multiple timers, including a 16-bit timer, enhance the timing and control capabilities of the device.
  • Power Management: The PIC12F1840-I/SN is designed for low-power operation with features like Power-Saving Sleep mode, making it ideal for battery-powered and portable applications.

Applications

The versatility of the PIC12F1840-I/SN makes it suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Internet of Things (IoT) Devices

With its rich set of features and compact footprint, the PIC12F1840-I/SN from Microchip Technology is a highly capable microcontroller that offers a balance of performance, power efficiency, and ease of use for developers and engineers.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6569 $57.9915
75+ $1.3595 $101.9625
115+ $1.3170 $151.4550
160+ $1.2745 $203.9200
205+ $1.2321 $252.5805
275+ $1.1046 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess