EN
  • EN
  • DE

KSZ8895RQ

Part No KSZ8895RQ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 611151-KSZ8895RQ
Ultra Librarian 3D Model Ultra Librarian KSZ8895RQ CAD Model

Description

The KSZ8895RQ is a highly-integrated Ethernet switch from Microchip Technology, designed to enable efficient network management and optimal data flow in a variety of applications. This robust networking solution is part of the KSZ8895 family, a series of 5-port, layer 2-managed switches that provide an ideal interface for mixed-speed Ethernet devices.

Key Features

  • Integrated Switching: The device incorporates a 5-port switch with a non-blocking switch fabric, ensuring seamless data transmission across networks.
  • PHY Transceivers: It includes four integrated 10/100BASE-T/TX transceivers and one MII/RMII interface to facilitate easy connection with a host processor or additional Ethernet PHY.
  • Advanced Management: The KSZ8895RQ supports numerous management features, including QoS (Quality of Service), IGMP snooping, VLAN, and MIB counters, which help optimize network performance and security.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the switch reduces power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious users.
  • Robust Security: Security features such as MAC address filtering and IEEE 802.1X port-based authentication ensure network integrity and protect against unauthorized access.

Applications

The KSZ8895RQ is versatile and can be deployed in various environments, including home networking, small office/home office (SOHO) networks, industrial automation, and Internet of Things (IoT) applications. Its compact footprint and comprehensive feature set make it an excellent choice for any network that requires reliable, secure, and efficient data handling.

Technical Specifications

The switch operates at industrial temperature ranges and comes in a 128-pin PQFP package. It is compliant with IEEE 802.3, IEEE 802.3u, and IEEE 802.3x standards, ensuring compatibility with a wide range of networking equipment.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9932 $80.9932
2+ $78.4626 $156.9252
3+ $75.9309 $227.7927
4+ $73.4003 $293.6012
6+ $65.8073 $394.8438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess