EN
  • EN
  • DE

NAND98R3M0BZBB5E

Part No NAND98R3M0BZBB5E
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332713-NAND98R3M0BZBB5E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND98R3M0BZBB5E CAD Model

Description

STMicroelectronics NAND98R3M0BZBB5E NAND Flash Memory

The NAND98R3M0BZBB5E is a high-performance NAND Flash memory device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This advanced storage solution is ideal for use in a wide range of devices, from smartphones and tablets to digital cameras and solid-state drives (SSDs). With its robust design and state-of-the-art technology, the NAND98R3M0BZBB5E offers an optimal combination of density, speed, and reliability.

This particular model boasts a large storage capacity, allowing it to store vast amounts of data while maintaining fast read and write speeds. The NAND98R3M0BZBB5E uses a multi-level cell (MLC) architecture, which provides a good balance between cost and performance, making it a cost-effective solution for mass storage applications.

The device features an intuitive command set and a flexible interface, ensuring easy integration with existing hardware. It supports a wide range of functions, including block erase, program, and read operations, and it is designed to work with a variety of host controllers. Additionally, the NAND98R3M0BZBB5E includes advanced features such as bad block management and wear-leveling algorithms, which help to extend the life of the device and maintain data integrity over time.

Enhanced with error correction code (ECC) capabilities, the NAND98R3M0BZBB5E ensures data accuracy and reliability, a critical aspect for applications where data integrity is paramount. The device is also equipped with power-saving features that reduce energy consumption, making it an environmentally friendly choice for energy-conscious designs.

Housed in a compact package, the NAND98R3M0BZBB5E is designed to fit into tight spaces, providing high-density storage without compromising on the physical design of the end product. Its robust construction ensures that it can withstand the rigors of everyday use, including resistance to shock, vibration, and a wide range of operating temperatures.

In summary, the NAND98R3M0BZBB5E from STMicroelectronics is a versatile and reliable NAND Flash memory device that offers an excellent blend of performance, durability, and cost-effectiveness, making it an ideal choice for a broad array of data storage applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1088 $59.0672
46+ $2.5509 $117.3414
71+ $2.4710 $175.4410
97+ $2.3913 $231.9561
125+ $2.3116 $288.9500
168+ $2.0725 $348.1800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,142 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess