EN
  • EN
  • DE

KSZ8873RLLI

Part No KSZ8873RLLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH I2C/SPI / Ethernet Switch 10/100 Base-T/TX PHY I2C, SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 115mA
Temperature Range - Operating -40°C ~ 85°C
Base Product Number KSZ8873
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 851257-KSZ8873RLLI
Ultra Librarian 3D Model Ultra Librarian KSZ8873RLLI CAD Model

Description

Microchip Technology's KSZ8873RLLI Integrated Ethernet Switch

Microchip Technology's KSZ8873RLLI is a highly integrated Ethernet switch that is optimized for managing traffic in small to medium-sized networks. This robust switch is a part of Microchip's portfolio of networking solutions that offer a combination of performance, efficiency, and versatility for today's interconnected devices.

The KSZ8873RLLI features three ports, with two 10/100BASE-T/TX ports and one MII/RMII interface. This makes it an ideal choice for applications that require the bridging of a traditional Ethernet environment with a microcontroller or processor that supports MII/RMII interfaces. It is particularly well-suited for applications in the embedded, automotive, and industrial markets, where its small form factor and low power consumption are highly beneficial.

One of the key features of the KSZ8873RLLI is its support for the IEEE 802.1Q VLAN standard, allowing for network segmentation and improved security. This is complemented by the switch's ability to perform automatic address learning, aging, and address migration, ensuring efficient network management.

The device also boasts advanced features such as IGMP snooping, linkMD® cable diagnostics, and programmable rate limiting. These features provide enhanced control over network traffic and help in the diagnosis and resolution of network issues. The KSZ8873RLLI also supports QoS (Quality of Service) with four priority queues, which is essential for prioritizing network traffic to ensure that critical applications receive the bandwidth they need.

Designed for reliability, the KSZ8873RLLI operates over an industrial temperature range and comes in a compact 64-pin LQFP package. Its low power consumption and the ability to power down individual ports when not in use make it an environmentally friendly choice for energy-conscious enterprises.

In summary, the Microchip KSZ8873RLLI is a feature-rich Ethernet switch that offers the perfect blend of performance, power efficiency, and advanced networking features, making it a top choice for designers looking to enhance their networked applications.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6451 $58.9353
7+ $16.1191 $112.8337
10+ $15.6154 $156.1540
14+ $15.1117 $211.5638
18+ $14.6079 $262.9422
23+ $13.0968 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess