EN
  • EN
  • DE

TSB43DB42ZHC

Part No TSB43DB42ZHC
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 196-BGA / IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol IEEE 1394
Function Link Layer Controller
Interface Parallel
Standards IEEE 1394-1995, 1394a-2000
Voltage - Supply 1.5V, 3.3V
Temperature Range - Operating -20°C ~ 85°C
Package / Case 196-LBGA
Supplier Device Package 196-BGA MICROSTAR (15x15)
Base Product Number TSB43
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937653-TSB43DB42ZHC
Ultra Librarian 3D Model Ultra Librarian TSB43DB42ZHC CAD Model

Description

The TSB43DB42ZHC is an advanced integrated circuit from Texas Instruments, designed for high-speed data communication and known for its robust performance and reliability. This particular product is part of Texas Instruments' extensive range of interface solutions, specifically tailored for applications that require efficient and high-speed serial bus protocols.

Key Features

  • IEEE 1394a-2000 Compliant: The TSB43DB42ZHC adheres to the IEEE 1394a-2000 standard, ensuring compatibility with a wide array of FireWire devices and systems.
  • High Data Transfer Rates: It supports S100, S200, and S400 data transfer rates, providing flexibility and high performance for data-intensive applications.
  • Integrated PHY and Link Layers: This product features an integrated PHY (Physical Layer) and Link Layer, which simplifies design and reduces the overall footprint of the solution on the host device.
  • Enhanced Connectivity: With the ability to connect up to 63 devices in a daisy-chain or tree structure, the TSB43DB42ZHC offers exceptional expandability for complex systems.

Applications

The TSB43DB42ZHC is suitable for a variety of applications that require fast and reliable data transfer. Typical applications include:

  • Consumer electronics such as digital cameras, camcorders, and personal computers
  • Professional audio and video equipment
  • External storage devices and hard drives
  • Networking and telecommunications equipment
  • Automotive and industrial control systems

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The TSB43DB42ZHC comes with TI's guarantee of quality, backed by rigorous testing and validation processes. Additionally, customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of the TSB43DB42ZHC into their products.

Overall, the TSB43DB42ZHC represents a sophisticated and versatile solution for any designer looking to incorporate IEEE 1394a-2000 functionality into their products, with the assurance of Texas Instruments' reputation for excellence in the field of integrated circuits and interface technology.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8926 $65.6778
6+ $17.9632 $107.7792
9+ $17.4019 $156.6171
12+ $16.8405 $202.0860
16+ $16.2792 $260.4672
21+ $14.5951 $306.4971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess