EN
  • EN
  • DE

KSZ8851-16MLLI-TR

Part No KSZ8851-16MLLI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MAC CTLR 1PORT W/BUS 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name KSZ8851
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8851-16MLLI TR, KSZ8851-16MLLI-CT, KSZ8851-16MLLI-DKR, KSZ8851-16MLLI TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922545-KSZ8851-16MLLI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8851-16MLLI-TR CAD Model

Description

Microchip Technology's KSZ8851-16MLLI-TR Ethernet Controller

The KSZ8851-16MLLI-TR is a single-chip Ethernet controller designed by Microchip Technology that offers a robust and efficient solution for embedded systems requiring network connectivity. This feature-rich controller is specifically tailored for applications that demand low-power consumption and a small footprint, without compromising on performance and reliability.

Key Features

  • Integrated MAC and PHY: The device includes a full-featured MAC (Media Access Control) and a 10/100BASE-TX PHY (Physical Layer Transceiver) for seamless network integration.
  • QFN Package: Housed in a compact 48-pin QFN (Quad Flat No-leads) package, it is ideal for space-constrained applications.
  • High Performance: Supports both full-duplex and half-duplex operations at 10Mbps or 100Mbps, providing flexible and high-speed data transmission options.
  • Low Power Operation: The KSZ8851-16MLLI-TR is designed for power-sensitive applications, with features such as power saving modes and a low-power sleep mode.
  • Advanced Network Features: It comes with a host of network features such as IPv4/IPv6 checksum offload engine, programmable MAC address, and automatic MDI/MDIX crossover to simplify network setup and management.
  • Flexible Interface Options: The controller supports an 8 or 16-bit host interface, which can be interfaced with a wide range of microcontrollers and processors.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for various harsh environments.

Applications

The KSZ8851-16MLLI-TR is versatile and can be used in multiple embedded system applications such as:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networked Printers
  • Medical Equipment
  • Security Systems
  • IoT Devices

With its combination of performance, integration, and efficiency, the KSZ8851-16MLLI-TR from Microchip Technology is an excellent choice for designers looking to add reliable network connectivity to their embedded systems.

You May Also Be Interested in

Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5925 $52.7400
19+ $5.4093 $102.7767
29+ $5.2402 $151.9658
40+ $5.0712 $202.8480
51+ $4.9022 $250.0122
69+ $4.3950 $303.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,866 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess