EN
  • EN
  • DE

KSZ8842-PMQL

Part No KSZ8842-PMQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 2-Port Ethernet Switch with Non-PCI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 291041-KSZ8842-PMQL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Communications & Networking, Sensing & Instrumentation, Wireless, Industrial, Imaging, Video & Vision, Security
Ultra Librarian 3D Model Ultra Librarian KSZ8842-PMQL CAD Model

Description

Microchip Technology KSZ8842-PMQL Overview

The KSZ8842-PMQL is a highly integrated Ethernet switch from Microchip Technology, tailored for performance-driven and cost-effective networking applications. This product is part of Microchip's well-established line of networking controllers, which are known for their reliability and innovation.

Key Features

  • Two-Port Switch: The KSZ8842-PMQL features a two-port switch with one MAC (Media Access Control) and one PHY (Physical Layer) interface, enabling efficient connection and communication between networked devices.
  • Non-PCI Interface: It comes with a non-PCI CPU interface, making it a versatile choice for various embedded systems that do not require a PCI connection.
  • QoS Support: Quality of Service (QoS) support is built-in, allowing for the prioritization of traffic, which is crucial for ensuring the smooth transmission of time-sensitive data such as voice and video.
  • Low Power Consumption: Designed with energy efficiency in mind, the KSZ8842-PMQL offers low power consumption, making it suitable for power-sensitive applications.
  • VLAN Support: The device supports VLAN (Virtual Local Area Network) for improved network segmentation and security, enhancing the performance and management of network traffic.

Applications

The KSZ8842-PMQL is ideal for a variety of applications, including:

  • Industrial control and automation
  • Automotive infotainment and diagnostics systems
  • Embedded networking systems
  • Home networking equipment
  • Networked printers and multifunction devices

Technical Specifications

Some of the technical specifications of the KSZ8842-PMQL include:

  • Integrated MAC and PHY for two 10/100Mbps ports
  • Non-PCI host interface
  • IEEE 802.1Q VLAN support
  • IEEE 802.1p QoS prioritization support
  • Advanced power management features

With its robust feature set and Microchip's commitment to quality, the KSZ8842-PMQL is an excellent choice for designers looking to incorporate a reliable Ethernet switch into their next project.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
Lowest to $10.0855
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8562 $71.5686
6+ $19.5744 $117.4464
10+ $18.9627 $189.6270
13+ $18.3510 $238.5630
17+ $17.7393 $301.5681
22+ $15.9041 $349.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess