EN
  • EN
  • DE

TMS320F28054FPNT

Part No TMS320F28054FPNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797479-TMS320F28054FPNT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 119
Family Name TMS320F28054
Introduction Date June 13, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28054FPNT CAD Model

Description

Product Overview: TMS320F28054FPNT by Texas Instruments

The TMS320F28054FPNT is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for advanced embedded control systems. As a member of the TMS320F2805x Piccolo™ series, this MCU is specifically engineered to deliver efficient performance in power-sensitive applications, such as renewable energy, industrial drive and control, and automotive systems.

Key Features:

  • Processor Core: At the heart of the TMS320F28054FPNT is a 32-bit C28x floating-point CPU, which offers 60 MHz of processing power, enabling precise and rapid execution of complex algorithms.
  • Memory: The device is equipped with 128KB of flash memory and 20KB of RAM, providing ample space for robust application code and data storage.
  • Advanced Peripherals: This MCU includes a diverse range of peripherals such as PWM outputs, capture inputs, high-resolution ADCs, comparators, and serial communication interfaces (SCI, SPI, I2C, and CAN), all designed to enhance system integration and performance.
  • Control Law Accelerator (CLA): A unique feature of the TMS320F28054FPNT is its onboard CLA co-processor, which offloads critical, time-sensitive tasks from the main CPU, allowing for parallel processing and optimized control loops.
  • Enhanced Connectivity: With integrated CAN and serial interfaces, this MCU ensures seamless communication with other components in complex systems, facilitating real-time data exchange and system diagnostics.
  • Robust Design: The TMS320F28054FPNT is designed to operate in harsh environments, with extended temperature ranges and enhanced protection features against voltage transients, ensuring reliable operation in industrial settings.

Applications:

The versatile nature of the TMS320F28054FPNT makes it ideal for a wide range of applications, including:

  • Motor control (AC induction, brushless DC, stepper, and servo motors)
  • Renewable energy systems (solar inverters, wind turbine controllers)
  • Power supplies and converters
  • Automotive control systems
  • Industrial automation and robotics

With its powerful processing capabilities, extensive memory, and advanced peripherals, the TMS320F28054FPNT from Texas Instruments is a robust solution for designers looking to push the boundaries of what's possible in embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9794 $63.9176
8+ $13.1113 $104.8904
12+ $12.7016 $152.4192
17+ $12.2919 $208.9623
22+ $11.8822 $261.4084
29+ $10.6530 $308.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,333 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess