Microchip Technology's KSZ8081RNDCA-TR Ethernet Transceiver
The KSZ8081RNDCA-TR from Microchip Technology is a highly efficient, robust Ethernet transceiver that brings reliable network connectivity to a wide array of applications. This compact component is specifically designed to meet the rigorous standards of industrial temperature ranges, making it an ideal solution for challenging environments.
Key Features:
- Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrates the physical layer functions to transmit and receive data over standard CAT-5 unshielded twisted pair.
- Reduced Power Operating Mode: Supports Energy Efficient Ethernet (EEE) standard IEEE 802.3az to conserve power during periods of low data activity.
- Robust Performance: Designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring operation in extreme conditions.
- RMII Interface: Reduced Media Independent Interface provides a cost-effective method of connecting to the MAC layer with reduced pin count.
- Auto-MDIX Capabilities: Automatically detects and configures the cable connection to match the network type, whether it's a cross-over or straight-through cable configuration.
Applications:
The KSZ8081RNDCA-TR is versatile in its applications, suitable for:
- Industrial automation and control systems
- Embedded networking
- Networked home appliances
- Automotive infotainment and diagnostics systems
- Smart energy grids
Technical Specifications:
- Package: 24-QFN (4x4 mm)
- Supply Voltage: 1.8V to 3.3V
- Temperature Range: -40°C to +85°C
- Standards Compliance: IEEE 802.3/802.3u/802.3az
The KSZ8081RNDCA-TR transceiver is a testament to Microchip Technology's commitment to providing advanced networking solutions that are not only powerful but also energy-efficient and reliable under various conditions. Its industrial-grade design ensures that it can be deployed in the most demanding of settings without compromising on performance.