EN
  • EN
  • DE

KSZ8061MNXV-TR

Part No KSZ8061MNXV-TR
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150861-KSZ8061MNXV-TR
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8061MNXV-TR CAD Model

Description

Microchip Technology's KSZ8061MNXV-TR Ethernet Transceiver

The KSZ8061MNXV-TR is a robust, high-performance Ethernet transceiver from the renowned manufacturer Microchip Technology. This advanced chip is designed to facilitate reliable and efficient communication in a wide range of network applications. The KSZ8061MNXV-TR is part of Microchip's KSZ8061 family, which is known for its exceptional performance in harsh industrial environments and its ability to handle the demands of automotive and consumer applications.

This Ethernet transceiver is built using a low-power 28nm process technology, which ensures minimal power consumption without sacrificing functionality or performance. It supports 10Base-T/100Base-TX Ethernet protocols, making it versatile for various applications that require fast and stable network connections. The KSZ8061MNXV-TR comes in a compact 32-pin QFN package, which is ideal for space-constrained applications.

One of the key features of the KSZ8061MNXV-TR is its integrated termination resistors, which provide a simplified design and reduce external component requirements. This feature not only saves valuable board space but also lowers the overall system cost. Furthermore, the device is equipped with Microchip's patented Quiet-WIRE technology that enhances noise immunity and reduces emissions, ensuring a robust link performance even in electrically noisy environments.

The device also includes advanced linkMD+ cable diagnostics, which enables the detection of common cabling problems, helping technicians to quickly identify and resolve issues with the physical network infrastructure. This can significantly reduce downtime and maintenance costs.

For ease of integration, the KSZ8061MNXV-TR supports MII and RMII host interfaces, providing flexibility for designers to interface with a wide range of MAC (Media Access Control) processors. Additionally, the transceiver operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial-grade applications.

In summary, the KSZ8061MNXV-TR Ethernet transceiver by Microchip Technology is a highly reliable and cost-effective solution for any application requiring stable and efficient network communication. Its advanced features and robust design make it an excellent choice for industrial, automotive, and consumer networking products.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 48QFN / 1/1 Transceiver Full Ethernet 48-QFN (7x7)
Lowest to $16.5896
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.4135
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $43.6568
Microchip Technology
IC ETHERNET SWITCH 5PORT 128QFP / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Need more? Email Us
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Renesas Electronics America
UPD800232F1-014-HN2-A ERTEC400
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Microchip Technology
IC USB 2.0-10/100 ETH CRTL 56QFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1738 $50.0856
30+ $3.4247 $102.7410
46+ $3.3177 $152.6142
63+ $3.2107 $202.2741
81+ $3.1036 $251.3916
108+ $2.7826 $300.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,559 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess