EN
  • EN
  • DE

KSZ8041MLLI-TR

Part No KSZ8041MLLI-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48LQFP  /  1/1 Transceiver Full MII 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number KSZ8041
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ8041MLLI-DKR,KSZ8041MLLI TR-ND,KSZ8041MLLI TR,KSZ8041MLLI-CT
Standard Package 1,000
Win Source Part Number 1000353-KSZ8041MLLI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8041MLLI-TR CAD Model

Description

Microchip Technology KSZ8041MLLI-TR Ethernet Transceiver

The KSZ8041MLLI-TR is a highly-integrated Ethernet transceiver from Microchip Technology, designed to enable 10Base-T/100Base-TX physical layer solutions for networked devices. This robust transceiver is tailored to meet the rigorous demands of the industrial and automotive markets, ensuring reliable communication in challenging environments.

The KSZ8041MLLI-TR operates over a single supply voltage ranging from 2.7V to 3.6V, making it a versatile choice for various applications. It comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that is lead (Pb) free, with a plating of 100% Matte Tin, which not only minimizes the footprint on the PCB but also adheres to environmental standards regarding hazardous substances.

Key features of the KSZ8041MLLI-TR include its support for both half and full-duplex operation, auto-negotiation to automatically select the highest link-up speed (10/100 Mbps) and duplex (half/full), along with robust LinkMD® cable diagnostic capabilities which facilitate network diagnostics and troubleshooting. The device also boasts HP Auto MDI/MDI-X, allowing the use of straight-through or crossover cables without needing to worry about the cable type.

For design flexibility, the KSZ8041MLLI-TR includes programmable LED outputs for link, activity, and speed status indications, and various power-saving modes to reduce power consumption in idle periods or when the network traffic is low. The transceiver's architecture is optimized to deliver low power consumption without sacrificing performance, which is crucial for power-sensitive applications.

The KSZ8041MLLI-TR is designed for easy implementation into networked devices, including industrial controls, automotive applications, gaming machines, home networking, printers, and smart meters. Its robust feature set, including loopback modes and interrupt functionality, ensures that it can handle the diverse needs of embedded systems that require reliable network connectivity.

Overall, the KSZ8041MLLI-TR Ethernet transceiver is a testament to Microchip Technology's commitment to providing innovative and reliable networking solutions that meet the evolving needs of modern industrial and automotive applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess