EN
  • EN
  • DE

LAN8710AI-EZK

Part No LAN8710AI-EZK
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 32QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 090321-LAN8710AI-EZK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Communications & Networking, Test & Measurement, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian LAN8710AI-EZK CAD Model

Description

Microchip Technology LAN8710AI-EZK

The LAN8710AI-EZK is a high-performance, small-footprint, single-port 10BASE-T/100BASE-TX Ethernet transceiver (PHY) from Microchip Technology. This device is designed to deliver reliable and efficient network connectivity, making it an ideal choice for a wide range of applications in the embedded systems market, including industrial automation, automotive, consumer electronics, and smart energy management.

Featuring a variable I/O voltage range of 1.8V to 3.3V, the LAN8710AI-EZK provides flexibility for interfacing with different types of microcontrollers or processors. It supports the Energy Efficient Ethernet (EEE) standard (IEEE 802.3az), which allows for reduced power consumption during periods of low data activity, making it an environmentally friendly option for energy-conscious designs.

The LAN8710AI-EZK comes equipped with an HP Auto-MDIX support that automatically adjusts for straight-through or crossover cables, eliminating the need for dedicated crossover ports and cables. This simplifies network installation and maintenance. Additionally, the device offers support for both full-duplex and half-duplex operation, providing robust data communication with error detection and correction capabilities.

Its small form factor is made possible by the 32-pin QFN package, which is ideal for space-constrained applications. The LAN8710AI-EZK also integrates a variety of features to enhance network performance, such as link status change, wake-on-LAN, and interrupt output. These features enable the device to efficiently manage network events and maintain a high level of performance.

For developers, Microchip provides extensive technical support, including reference designs, development tools, and datasheets, to facilitate the integration of the LAN8710AI-EZK into various projects. The device's robust design and comprehensive feature set ensure that it will continue to be a reliable component in networking solutions for years to come.

Overall, the LAN8710AI-EZK from Microchip Technology represents a sophisticated and versatile solution for adding Ethernet connectivity to a multitude of embedded systems, providing designers with a high-quality, cost-effective component for their networking needs.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7793 $53.3790
70+ $1.4599 $102.1930
110+ $1.4143 $155.5730
150+ $1.3687 $205.3050
190+ $1.3231 $251.3890
255+ $1.1862 $302.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,885 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess