Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8993
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 170920-KS8993FA5
Ultra Librarian 3D Model Ultra Librarian KS8993FA5 CAD Model

Description

The KS8993FA5 is an innovative and high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a member of Microchip's extensive portfolio of networking and communication solutions, tailored to meet the needs of a wide range of applications.

Key Features

  • 3-Port 10/100 Managed Switch: The KS8993FA5 incorporates a 3-port switch that supports 10/100 Mbps Ethernet speeds, enabling efficient network traffic management and connectivity for multiple devices.
  • Advanced Switch Management: Equipped with features such as Quality of Service (QoS) support, VLAN (Virtual LAN) capabilities, and port mirroring, this IC allows for sophisticated network traffic prioritization and monitoring.
  • Low Power Consumption: Designed for energy efficiency, the KS8993FA5 consumes minimal power, making it an ideal choice for power-sensitive applications.
  • Compact Form Factor: The small footprint of the KS8993FA5 makes it suitable for applications where space is at a premium, without compromising on functionality or performance.

Applications

The KS8993FA5 is versatile and can be used in a variety of networking applications, including:

  • Home Networking Equipment
  • Network Printers and Servers
  • Network Attached Storage Devices
  • Gateway and Router Systems
  • Industrial Control Systems

Technical Specifications

The device features an integrated layer 2 switch with MAC (Media Access Control) address learning and aging, and supports Auto MDI/MDIX crossover detection and correction. It also offers comprehensive LED support for system diagnostics and status indication.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the KS8993FA5 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability across a range of environmental conditions.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOL 2500VRMS 2CH CAN 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Lowest to $8.1191
ECAD model for LTM2889CY-5#PBF
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $43.8698
ECAD model for AD9942BBCZ
National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL
Infineon Technologies
Lowest to $2.4475
ECAD model for SLB9655TT1.2
Microchip Technology
IC EEPROM 128K I2C 5MHZ 8SOIC / Secure Memory 8-SOIC
Need more? Email Us
ECAD model for AT88SC12816C-SU
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Infineon Technologies
Lowest to $0.9521
ECAD model for SLB9635TT1.2FW
Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.6943 $91.6943
2+ $88.8289 $177.6578
3+ $85.9636 $257.8908
4+ $83.0983 $332.3932
6+ $74.5011 $447.0066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention