EN
  • EN
  • DE

JANTX1N5290UR-1

Part No JANTX1N5290UR-1
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 517UA 500MW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 517µA
Voltage - Limiting (Max) 1.05V
Power - Max 500mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/463
Mounting Type Surface Mount
Case / Package DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491938-JANTX1N5290UR-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N5290UR-1 CAD Model

Description

N

You May Also Be Interested in

Semitec USA Corp
DIODE CUR REG 100V 210UA 500MW
Need more? Email Us
Central Semiconductor Corp
DIODE CUR REG 100V 630UA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 50V 900UA 500MW
Lowest to $0.6964
Semitec USA Corp
DIODE CUR REG 100V 18MA 500MW
Lowest to $0.4252
MACOM Technology Solutions
DIODE CUR REG 100V 2.97MA 500MW
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 517UA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 1.7MA 500MW
Need more? Email Us
Linear Integrated Systems
DIODE CUR REG 50V 5.6MA 350MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 1.1MA 475MW
Lowest to $8.2773

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess