EN
  • EN
  • DE

1N5298

Part No 1N5298
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 1.21MA 500MW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 1.21mA
Voltage - Limiting (Max) 1.4V
Power - Max 500mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Case / Package DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491351-1N5298
Ultra Librarian 3D Model Ultra Librarian 1N5298 CAD Model

Description

N

You May Also Be Interested in

MACOM Technology Solutions
DIODE CUR REG 100V 517UA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 30V 9.8MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 18MA 500MW
Lowest to $0.4252
Semitec USA Corp
DIODE CUR REG 50V 900UA 500MW
Lowest to $0.6964
Microchip Technology
DIODE CUR REG 100V 242UA
Lowest to $29.3007
Microchip Technology
DIODE CUR REG 100V 2.42MA 500MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 517UA 500MW
Need more? Email Us
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Central Semiconductor Corp
DIODE CUR REG 100V 630UA 500MW
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess