EN
  • EN
  • DE

CCR251

Part No CCR251
Manufacturer Microsemi Corporation
Catalog Current Regulation - Diodes, Transistors
Description CURRENT REGULATOR CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Voltage - Anode - Cathode (Vak)(Max) 80V
Regulator Current (Max) 6.16mA
Voltage - Limiting (Max) 4.03V
Operating Temperature -55°C ~ 175°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian CCR251 CAD Model

You May Also Be Interested in

Microchip Technology
DIODE CUR REG 100V 3.96MA 500MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 2.42MA 500MW
Lowest to $44.1441
Microchip Technology
DIODE CUR REG 100V 1.65MA 500MW
Lowest to $23.4611
Microchip Technology
DIODE CUR REG 100V 4.73MA 500MW
Lowest to $83.5821
Semitec USA Corp
DIODE CUR REG 100V 600UA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 18MA 500MW
Lowest to $0.4252
Semitec USA Corp
DIODE CUR REG 100V 1.7MA 500MW
Need more? Email Us
Solid State Inc.
DIODE CUR REG 4.7MA DO35
Lowest to $12.5125
Diodes Incorporated
DIODE CUR REG 90V 23MA 1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess