EN
  • EN
  • DE

CCR254

Part No CCR254
Manufacturer Microsemi Corporation
Catalog Current Regulation - Diodes, Transistors
Description CURRENT REGULATOR CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Voltage - Anode - Cathode (Vak)(Max) 60V
Regulator Current (Max) 8.25mA
Voltage - Limiting (Max) 5.4V
Operating Temperature -55°C ~ 175°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian CCR254 CAD Model

You May Also Be Interested in

Diodes Incorporated
DIODE CUR REG 90V 46MA 1W
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 3.96MA 500MW
Need more? Email Us
Diodes Incorporated
DIODE CUR REG 90V 23MA 1W
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 12.4MA 300MW
Need more? Email Us
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 12.4MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 1.3MA 300MW
Lowest to $0.3493
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 3.3MA 500MW
Lowest to $42.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess