EN
  • EN
  • DE

JANS1N6642

Part No JANS1N6642
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 300MA DO204AH  /  Diode Standard 75 V 300mA Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/578
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 300mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N6642
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1086-15155,1086-15155-MIL
Standard Package 1
Win Source Part Number 1195576-JANS1N6642
Ultra Librarian 3D Model Ultra Librarian JANS1N6642 CAD Model

Description

Microchip Technology's JANS1N6642 Diode

The JANS1N6642 is a high-reliability, military-grade diode designed and manufactured by Microchip Technology. This device is specifically engineered to meet the stringent requirements of aerospace and defense applications, where performance and durability are paramount. The JANS1N6642 is a testament to Microchip's commitment to providing components that can withstand the harshest environments while maintaining superior functionality.

Key Features

  • Voltage Rating: The JANS1N6642 is designed to operate effectively with a voltage rating that ensures compatibility with a wide range of military and aerospace electronic systems.
  • High Reliability: This diode is constructed to meet the Joint Army/Navy (JAN) specifications, which are part of the MIL-PRF-19500 series. These specifications ensure that the diode can handle extreme conditions without compromising its performance.
  • Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for applications that experience severe temperature fluctuations.
  • Hermetically Sealed: The JANS1N6642 comes in a hermetically sealed package, providing protection against moisture and contaminants that could otherwise compromise the diode's integrity and performance.

Applications

The JANS1N6642 is ideal for use in power supply circuits, protection systems, and other electronic circuits that require a reliable diode with a fast switching capability. Its robustness makes it a preferred choice for mission-critical applications in:

  • Avionics
  • Satellite systems
  • Missile guidance systems
  • Spacecraft power distribution networks

Quality Assurance

Microchip Technology ensures that each JANS1N6642 diode undergoes rigorous testing and quality control procedures. The company's quality assurance program includes screening and conformance inspections to guarantee that these diodes meet the highest reliability standards demanded by military specifications.

For designers and engineers looking for a dependable diode solution that will not falter under the stress of military operations, the JANS1N6642 from Microchip Technology is an excellent choice that combines durability with top-notch performance.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9114 $71.7342
6+ $19.6195 $117.7170
10+ $19.0064 $190.0640
13+ $18.3934 $239.1142
17+ $17.7802 $302.2634
22+ $15.9408 $350.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess