EN
  • EN
  • DE

MCZ33390EF

Part No MCZ33390EF
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Class B Serial Transceiver | IC TXRX SERIAL LINK 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Transceiver
Protocol J1850
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 10.4Kbps
Supply Voltage (V) 9V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCZ33390
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1221374-MCZ33390EF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33390EF CAD Model

Description

The NXP MCZ33390EF is a sophisticated field programmable gate array (FPGA) designed to cater to the intricate needs of modern automotive and industrial applications. This powerful component is part of the NXP's expansive portfolio of automotive communication products, which are engineered to provide reliable and efficient communication interfaces for in-vehicle networks.

Key Features

  • High-Speed CAN Interface: The MCZ33390EF is equipped with a high-speed Controller Area Network (CAN) interface, which is capable of handling communication speeds of up to 1 Mbps. This makes it suitable for the rigorous demands of automotive data exchange, where fast and reliable data transmission is essential.
  • Low Power Consumption: Designed with power efficiency in mind, the MCZ33390EF operates with minimal power consumption, making it an ideal choice for applications where power efficiency is a priority, such as battery-operated systems.
  • Robustness: The device is engineered to withstand the harsh conditions typically found in automotive environments. It features excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, ensuring stable operation even in the presence of electrical disturbances.
  • Flexibility: With its wide operating temperature range, the MCZ33390EF is versatile enough to be used in a variety of climates and settings, from the cold of northern winters to the heat of desert summers.
  • Small Footprint: The compact design of the MCZ33390EF allows for easy integration into space-constrained applications, providing powerful communication capabilities without the need for a large physical space.

Applications

The NXP MCZ33390EF is primarily utilized in the automotive sector, where it serves a critical role in the functioning of various electronic control units (ECUs). It is also suitable for industrial automation systems, where robust and reliable communication is paramount. Its high-speed CAN interface makes it an excellent choice for networking applications such as gateways, diagnostics, and body control modules.

Conclusion

Overall, the NXP MCZ33390EF is a powerful and reliable solution for any developer seeking a high-performance CAN interface with low power consumption and high resistance to environmental factors. Its combination of speed, efficiency, and compact size makes it an exceptional choice for the demanding requirements of today's automotive and industrial communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,003 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess