Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr AMD
Series Zynq®-7000
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes Kintex™-7 FPGA, 125K Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Number of I/O 130
Base Product Number XC7Z030
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 843854-XC7Z030-2FFG676E
Ultra Librarian 3D Model Ultra Librarian XC7Z030-2FFG676E CAD Model

Description

The XC7Z030-2FFG676E is an integrated circuit from the Zynq®-7000 series of System On Chip (SoC) devices from AMD.

  • Core Processor: Dual ARM® Cortex®-A9 MPCore™ processor with CoreSight™ technology
  • Operating Speed: 800MHz
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, and UART/USART
  • Peripheral: DMA
  • I/O Pins: 130
  • RAM: 256KB
  • FPGA: Kintex™-7 with 125K logic cells
  • Operating Temperature: 0°C to 100°C
  • Package: 676-BBGA, FCBGA

You May Also Be Interested in

Renesas Electronics America
SOC ANALOG CD/TUNER / System On Chip (SOC) IC *
Need more? Email Us
ECAD model for UPD63711AGC-8EU-A
Renesas Electronics America
SOC ANALOG CD/TUNER / System On Chip (SOC) IC *
Need more? Email Us
ECAD model for UPD63712AGC-8EU-A
Amd
IC SOC CORTEX-A9 766MHZ 400BGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)
Need more? Email Us
ECAD model for XC7Z020-2CLG400CES
Freescale Semiconductor - NXP
MSC7104 - INTEGRATED GPON OPTICA
Lowest to $18.1880
ECAD model for MSC7104ZQF
Amd
IC SOC CORTEX-A9 800MHZ 676FCBGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)
Lowest to $140.8192
ECAD model for XC7Z035-L2FFG676I
Renesas Electronics America
SOC, USB 3.0/2.0 CONTROLLER / System On Chip (SOC) IC *
Lowest to $6.4202
ECAD model for UPD720231AK8-612-BAE-A
Amd
IC SOC CORTEX-A9 667MHZ 400BGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Artix™-7 FPGA, 28K Logic Cells 667MHz 400-CSPBGA (17x17)
Lowest to $82.8293
ECAD model for XC7Z010-L1CLG400I
Intel
IC SOC CORTEX-A9 800MHZ 896FBGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)
Lowest to $250.7648
ECAD model for 5CSEMA5F31C7N
Intel
IC SOC CORTEX-A9 600MHZ 672UBGA / Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series FPGA - 25K Logic Elements 600MHz 672-UBGA (23x23)
Lowest to $150.4478
ECAD model for 5CSEBA2U23C8SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $199.2367 $199.2367
2+ $178.6260 $357.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention