EN
  • EN
  • DE

JAN1N649-1

Part No JAN1N649-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 400MA DO35 / Diode Standard 600 V 400mA Through Hole DO-35
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Microchip Technology
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 400mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 400 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 nA @ 600 V
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N649
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number Q12250756,1086-15995-MIL,1086-15995
Standard Package 1
Win Source Part Number 1325205-JAN1N649-1
Ultra Librarian 3D Model Ultra Librarian JAN1N649-1 CAD Model

Description

The JAN1N649-1 is a high-quality diode from Microchip Technology, renowned for its reliability and performance in critical applications. This component is specifically designed to meet the stringent requirements of the Joint Army/Navy (JAN) specifications, ensuring its suitability for military and aerospace use. It is a part of Microchip's extensive range of semiconductor products and is known for its robustness and long-term durability.

Key Features

  • High Reliability: Qualified to MIL-PRF-19500/477 specifications, the JAN1N649-1 diode guarantees top-tier performance under challenging conditions.
  • Controlled Avalanche Characteristics: This feature ensures the diode can handle surge currents effectively, providing protection against voltage transients and spikes.
  • Low Leakage Current: The diode exhibits minimal leakage current, reducing power loss and improving efficiency in electronic circuits.
  • Hermetically Sealed: The hermetic sealing of the diode prevents moisture ingress and other environmental factors from affecting its performance, making it ideal for harsh environments.
  • Temperature Range: With an operating temperature range from -65°C to +175°C, the JAN1N649-1 can function reliably in extreme thermal conditions.

Applications

The JAN1N649-1 diode is an excellent choice for a variety of applications that require high reliability and durability. Its typical applications include:

  • Power supply protection
  • Voltage regulation circuits
  • Switching power supplies
  • Instrumentation
  • Military and aerospace electronics

Technical Specifications

Parameter Value Reverse Voltage 100V Forward Current 500mA Max Forward Voltage 1.0V at 200mA Reverse Leakage Current 5.0uA at 100V Operating Temperature Range -65°C to +175°C

In summary, the JAN1N649-1 diode by Microchip Technology is a reliable and robust component that offers superior performance for demanding applications. It is a testament to Microchip's commitment to quality and excellence in the field of semiconductor manufacturing.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess