EN
  • EN
  • DE

10M40DAF256C8G

Part No 10M40DAF256C8G
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 178 I/O 256FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 10
Number of LABs/CLBs 2500
Number of Logic Elements/Cells 40000
Total RAM Bits 1290240
Number of I/O 178
Operating Supply Voltage 1.15 V ~ 1.25 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 256-LBGA
Manufacturer Package 256-FBGA (17x17)
Win Source Part Number 760169-10M40DAF256C8G
Popularity Medium
Supply and Demand Status Limited
Family Name 10M40
Introduction Date September 22, 2014
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 10M40DAF256C8G CAD Model

Description

The Altera 10M40DAF256C8G is a MAX 10 FPGA, offering a unique combination of non-volatile configuration, instant-on functionality, and high integration. It's designed for a wide range of applications requiring robust performance and low power consumption. This FPGA features integrated flash memory, analog-to-digital converters (ADCs), and other peripherals, reducing the need for external components and simplifying system design.

Applications

  • Industrial control
  • Motor control
  • Power management
  • Sensor interface
  • Embedded vision
  • Automotive applications

Features

  • Non-volatile configuration: Retains its configuration even when power is removed, eliminating the need for external configuration devices.
  • Instant-on functionality: Powers up quickly, enabling rapid system startup.
  • Integrated flash memory: Provides on-chip storage for configuration data and user code.
  • Analog-to-digital converters (ADCs): Enables direct connection to analog sensors.
  • Embedded memory: Includes on-chip RAM for data storage and processing.
  • I/O interfaces: Supports a wide range of I/O standards, including LVDS and GPIO.
  • Security features: Includes security features to protect against unauthorized access and tampering.

Benefits

  • Simplified system design: Integrated flash memory, ADCs, and other peripherals reduce the need for external components.
  • Reduced power consumption: Low-power architecture minimizes power consumption.
  • Faster time to market: Non-volatile configuration and instant-on functionality reduce development time.
  • Improved system reliability: The security features protect against unauthorized access and tampering.
  • Cost-effective: High integration reduces the overall system cost.

Additional Details

The 10M40DAF256C8G is packaged in a 256-pin FineLine BGA package. It is fabricated using a 60 nm process technology. The device is supported by Intel's Quartus Prime design software, which provides a comprehensive set of tools for designing, simulating, and implementing designs on the FPGA. The MAX 10 family includes dual-configuration flash allowing for fail-safe updates and remote configuration. It integrates features like temperature sensing diodes to assist in thermal management of the system. The integrated ADCs enable direct sampling from sensors improving system response and accuracy in control loops.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess