EN
  • EN
  • DE

JAN1N4482

Part No JAN1N4482
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 1.5W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Zener Diode 51 V 1.5 W ±5% Through Hole DO-41
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/406
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-41
Family Name 1N4482
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-17947, 1086-17947-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922263-JAN1N4482
Ultra Librarian 3D Model Ultra Librarian JAN1N4482 CAD Model

Description

The JAN1N4482 is a high-quality Zener diode from Microchip Technology, designed for a range of applications requiring voltage regulation and voltage reference solutions. This particular diode is a part of Microchip's robust voltage regulation product lineup, which is renowned for its reliability and performance in demanding environments.

Key Features

  • Voltage Regulation: The JAN1N4482 offers precise voltage regulation, ensuring consistent performance and stability for your electronic circuits.
  • High Reliability: As a part of the JAN series, this Zener diode is built to meet stringent quality standards, providing exceptional reliability even under harsh conditions.
  • Wide Operating Temperature Range: With an operating temperature range that suits various applications, this diode can function effectively in diverse environments.
  • Power Dissipation: The device is capable of handling significant power levels, making it suitable for high-power applications.

Applications

The JAN1N4482 Zener diode is versatile and can be used in various electronic circuits and systems, including:

  • Voltage regulation modules
  • Power supply circuits
  • Over-voltage protection systems
  • Reference voltage circuits
  • Military and aerospace electronics

Quality and Certification

Microchip Technology is committed to delivering high-quality components. The JAN1N4482 Zener diode is manufactured to meet the rigorous standards of the Joint Army/Navy (JAN) specification, indicating its suitability for military and defense applications. This certification ensures that the diode will perform reliably in the most demanding conditions.

Conclusion

Whether you are designing power supplies, looking for a reliable voltage reference, or need a robust component for military-grade electronics, the JAN1N4482 from Microchip Technology is an excellent choice. Its combination of precision, reliability, and versatility makes it a go-to component for engineers and designers looking for a Zener diode that won't let them down.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess