EN
  • EN
  • DE

IC12C508-04/SM

Part No IC12C508-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 204974-IC12C508-04/SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IC12C508-04/SM CAD Model

Description

The IC12C508-04/SM from Microchip Technology is a high-performance, highly integrated 8-bit microcontroller designed to support a wide range of applications. This microcontroller is part of Microchip's renowned PIC family and offers a compact, cost-effective solution for embedded systems. It's ideal for applications in automotive, industrial control, consumer electronics, and more.

This particular model, the IC12C508-04/SM, comes in a small-outline package, making it suitable for space-constrained applications. It operates with a precision internal oscillator, eliminating the need for external timing components, and features 512 bytes of programmable read-only memory (PROM), providing ample space for application code.

Key Features:

  • CPU: The IC12C508-04/SM is built around a powerful 8-bit CPU, capable of executing most instructions in just a few microseconds.
  • Memory: It includes 512 bytes of PROM, 25 bytes of RAM, and 6 bytes of EEPROM data memory, offering a balanced mix of volatile and non-volatile storage options.
  • I/O Ports: The microcontroller features 5 general-purpose I/O pins, which can be configured as inputs or outputs to interface with a variety of peripherals.
  • Timer: An onboard 8-bit timer with an 8-bit prescaler provides timing and counting capabilities, useful for creating timed events or measuring intervals.
  • Operating Voltage: It supports an operating voltage range from 2.5V to 5.5V, giving designers flexibility in power supply design.
  • Speed: The device operates at a speed of 4 MHz, delivering performance that can meet the demands of many real-time applications.
  • Packaging: The surface-mount (SM) package allows for efficient use of PCB space and is compatible with automated assembly processes.

The IC12C508-04/SM also includes features such as power-saving sleep mode, watchdog timer, and brown-out reset, which enhance the reliability and longevity of the end application. With its robust instruction set and versatile peripheral integration, this microcontroller is an excellent choice for designers looking for a small yet powerful component to drive their innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8604 $71.7208
4+ $29.4236 $117.6944
7+ $28.5042 $199.5294
9+ $27.5849 $248.2641
11+ $26.6655 $293.3205
15+ $23.9073 $358.6095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess