EN
  • EN
  • DE

HV9919BK7-G

Part No HV9919BK7-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR DIM 30MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 40V
Frequency 2MHz
Dimming Analog, PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1044362-HV9919BK7-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9919BK7-G CAD Model

Description

The HV9919BK7-G is a highly efficient, precision LED driver IC developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This driver IC is designed to manage and power LED lighting systems with exceptional accuracy and efficiency, making it an ideal choice for a wide range of applications including architectural lighting, automotive lighting, backlighting, and general-purpose LED illumination.

Key Features

  • High Efficiency: The HV9919BK7-G is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in LED lighting systems.
  • Precision Control: It offers precise current control for LEDs, ensuring consistent brightness and color over time and across different units.
  • Wide Input Voltage Range: This driver supports a broad input voltage range, accommodating various power supply standards and making it versatile for global use.
  • Integrated Protection Features: The IC includes multiple protection features such as over-temperature, over-current, and under-voltage lockout to ensure safe and reliable operation.
  • Dimming Capability: It provides flexible dimming options, including analog and PWM dimming, which allow for adjustable brightness levels to create the desired ambiance or to conserve energy.
  • Compact Package: The HV9919BK7-G comes in a small package, making it suitable for space-constrained applications.

Applications

The versatility of the HV9919BK7-G makes it well-suited for a variety of lighting applications. Its ability to drive multiple LEDs with high precision and efficiency, along with its robust protection features, ensures that it can be used in both commercial and industrial settings. Whether for decorative purposes, safety, or general illumination, the HV9919BK7-G from Microchip Technology stands out as a reliable and high-performance solution for modern LED lighting systems.

Product Availability

The HV9919BK7-G is available for order and can be sourced directly from Microchip Technology or through their network of authorized distributors. Detailed datasheets, application notes, and additional resources are available to support the integration of this LED driver into your next project.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1568 $57.8400
125+ $0.9493 $118.6625
190+ $0.9196 $174.7240
260+ $0.8900 $231.4000
340+ $0.8602 $292.4680
450+ $0.7713 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,634 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess